Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Linear Voltage Regulator Evaluation Boards
/ STMicroelectronics EVAL6932D1.8
EVAL6932D1.8
Obsolete
Linear Voltage Regulator Evaluation Boards
Description:
EVAL BOARD FOR L6932D1.8 FIXED
Manufacturer:
STMicroelectronics
Datasheet:
EVAL6932D1.8 Datasheet
History Price: Obsolete
In Stock: 25520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL6932D1.8 Specification
Specification
Part No
EVAL6932D1.8
Category
Linear Voltage Regulator Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Voltage - Output
1.8V
Current - Output
2A
Voltage - Input
2V ~ 14V
Regulator Type
Positive Fixed
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
L6932
EVAL6932D1.8 PDF Datasheet
EVAL6932D1.8 Datasheet
Click and Download: EVAL6932D1.8 Datasheet
EVAL6932D1.8 Compare Parts
EVAL6932D1.8 vs EVAL6932D2.5
EVAL6932D1.8 vs EVAL6932D1.2
EVAL6932D1.8 vs EVAL-LT3097-AZ
Customer Reviews
4.95 out of 5.00 stars from 178 customer reviews from all over the world
Gabriela Mendes Neto
Brazil
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B