Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Sensor Evaluation Boards
/ STMicroelectronics EVALKIT-VL6180X
EVALKIT-VL6180X
Obsolete
Sensor Evaluation Boards
Description:
KIT EVAL STM32 F401 VL6180X
Manufacturer:
STMicroelectronics
Datasheet:
EVALKIT-VL6180X Datasheet
History Price: Obsolete
In Stock: 27120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVALKIT-VL6180X Specification
Specification
Part No
EVALKIT-VL6180X
Category
Sensor Evaluation Boards
Manufacturer
STMicroelectronics
Series
FlightSense?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Light, 3D Time-of-Flight (ToF)
Sensing Range
-
Interface
I2C
Sensitivity
-
Voltage - Supply
-
Embedded
Yes, MCU, 32-Bit
Supplied Contents
Board(s)
Utilized IC / Part
STM32F401RE, VL6180X, mbed-Enabled Development
EVALKIT-VL6180X PDF Datasheet
EVALKIT-VL6180X Datasheet
Click and Download: EVALKIT-VL6180X Datasheet
EVALKIT-VL6180X Related Parts
EVAL.BH1603FVC
Rohm Semiconductor
EVAL BOARD FOR BH1603
EVAL.BH1620FVC
Rohm Semiconductor
EVAL BOARD FOR BH1620
EVAL.BH1721FVC
Rohm Semiconductor
EVAL BOARD FOR BH1721
EVAL-AD7147-1EBZ
Analog Devices
BOARD EVAL FOR AD7147ACPZ-1
EVAL-AD7147EBZ
Analog Devices
BOARD EVAL FOR AD7147ACPZ
EVAL-AD7150EBZ
Analog Devices
BOARD EVAL FOR AD7150
EVAL-AD7152EBZ
Analog Devices
BOARD EVAL AD7152
EVAL-AD7156EBZ
Analog Devices
BOARD EVAL FOR AD7156
EVAL-AD7414/15EBZ
Analog Devices
BOARD EVALUATION FOR AD7414/15
EVAL-AD7416/7/8EBZ
Analog Devices
BOARD EVALUATION FOR AD7416/7/8
EVAL-ADA4570SDZ
Analog Devices
EVAL BOARD FOR ADA4570
EVAL-ADA4571-2EBZ
Analog Devices
EVAL BOARD FOR ADA4571-2
EVALKIT-VL6180X Compare Parts
EVALKIT-VL6180X vs EVALZ-ADPD2212
EVALKIT-VL6180X vs EVALZ-ADPD2211
EVALKIT-VL6180X vs EVAL-TMP05/06EBZ
EVALKIT-VL6180X vs EVALSHNBV01TOBO1
EVALKIT-VL6180X vs EVALSHNBV01DPS422TOBO1
EVALKIT-VL6180X vs EVALSHNBV01DPS368TOBO1
EVALKIT-VL6180X vs EVALSHNBV01DPS310TOBO1
EVALKIT-VL6180X vs EVALSENSMARTALARMTOBO2
EVALKIT-VL6180X vs EVALPASCO2SENSOR2GOTOBO1
EVALKIT-VL6180X vs EVALPASCO2MINIBOARDTOBO1
EVALKIT-VL6180X vs EVAL-CN0537-ARDZ
EVALKIT-VL6180X vs EVAL-CN0533-EBZ
EVALKIT-VL6180X vs EVAL-CN0532-EBZ
EVALKIT-VL6180X vs EVAL-CN0429-EBZ
EVALKIT-VL6180X vs EVAL-CN0428-EBZ
EVALKIT-VL6180X vs EVAL-CN0407-SDPZ
EVALKIT-VL6180X vs EVAL-CN0343-EB1Z
EVALKIT-VL6180X vs EVAL-CN0319-EB1Z
EVALKIT-VL6180X vs EVAL-CN0303-SDPZ
EVALKIT-VL6180X vs EVAL-CN0300-EB1Z
EVALKIT-VL6180X vs EVAL-CN0287-SDPZ
EVALKIT-VL6180X vs EVAL-CN0274-SDPZ
EVALKIT-VL6180X vs EVAL-CN0241-SDPZ
EVALKIT-VL6180X vs EVAL-CN0240-SDPZ
EVALKIT-VL6180X vs EVAL-CN0234-SDPZ
EVALKIT-VL6180X vs EVAL-CN0221-EB1Z
EVALKIT-VL6180X vs EVAL-CN0206-SDPZ
EVALKIT-VL6180X vs EVAL-CN0189-SDPZ
EVALKIT-VL6180X vs EVAL-CN0172-SDPZ
EVALKIT-VL6180X vs EVAL-ADXRS800Z-RG
EVALKIT-VL6180X vs EVAL-ADXRS800Z-M
EVALKIT-VL6180X vs EVAL-ADXRS800Z-EY
EVALKIT-VL6180X vs EVAL-ADXRS652Z
EVALKIT-VL6180X vs EVAL-ADXRS649Z
EVALKIT-VL6180X vs EVAL-ADXRS646Z
EVALKIT-VL6180X vs EVAL-ADXRS642Z
EVALKIT-VL6180X vs EVAL-ADXRS624Z
EVALKIT-VL6180X vs EVAL-ADXRS623Z
EVALKIT-VL6180X vs EVAL-ADXRS622Z
EVALKIT-VL6180X vs EVAL-ADXRS620Z
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!