Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ STMicroelectronics EVALMASTERGAN1
EVALMASTERGAN1
Active
Evaluation and Demonstration Boards and Kits
Description:
DEMONSTRATION BOARD FOR MASTERGA
Manufacturer:
STMicroelectronics
Datasheet:
EVALMASTERGAN1 Datasheet
History Price: $128.32
In Stock: 18100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVALMASTERGAN1 Specification
Specification
Part No
EVALMASTERGAN1
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Half H-Bridge Driver (External FET)
Embedded
-
Utilized IC / Part
MASTERGAN1
Primary Attributes
-
Supplied Contents
Board(s)
EVALMASTERGAN1 PDF Datasheet
EVALMASTERGAN1 Datasheet
Click and Download: EVALMASTERGAN1 Datasheet
EVALMASTERGAN1 Related Parts
EVAL_TLE9180D-31QK
Infineon Technologies
EVALUATION BOARD FOR TLE9180D-31
EVAL01-HMC1000LP5E
Analog Devices
BOARD EVAL HMC1000LP5E
EVAL01-HMC1031MS8E
Analog Devices
BOARD EVAL FOR HMC1031
EVAL01-HMC1032LP6G
Analog Devices
BOARD EVALUATION HMC1032LP6GE
EVAL01-HMC1033LP6G
Analog Devices
EVAL BOARD HMC1033LP6GE
EVAL01-HMC747LC3C
Analog Devices
EVAL BOARD HMC747LC3C
EVAL01-HMC749LC3C
Analog Devices
BOARD EVAL FOR HMC749LC3C
EVAL01-HMC830LP6GE
Analog Devices
EVAL BOARD HMC830LP6GE
EVAL01-HMC832LP6G
Analog Devices
EVAL BOARD FOR HMC832
EVAL01-HMC833LP6GE
Analog Devices
EVAL BOARD FOR HMC833
EVAL01-HMC834LP6GE
Analog Devices
EVAL BOARD FOR HMC834
EVAL01-HMC877LC3
Analog Devices
BOARD EVAL FOR HMC877LC3
EVALMASTERGAN1 Compare Parts
EVALMASTERGAN1 vs EVAL-VNH5019-P2
EVALMASTERGAN1 vs EVAL-VNH5019-P1
EVALMASTERGAN1 vs EVALTOLL72VDC2KWTOBO1
EVALMASTERGAN1 vs EVALSTWBC-EP
EVALMASTERGAN1 vs EVALSTPM3X-3PH
EVALMASTERGAN1 vs EVALSTPM34
EVALMASTERGAN1 vs EVALSTPM33
EVALMASTERGAN1 vs EVALSTPM32
EVALMASTERGAN1 vs EVALSTISO62XV1
EVALMASTERGAN1 vs EVALSTGAP2SM
EVALMASTERGAN1 vs EVALSTGAP2SICSC
EVALMASTERGAN1 vs EVALSTGAP2SICS
EVALMASTERGAN1 vs EVALSTGAP2SICD
EVALMASTERGAN1 vs EVALSTGAP2SCM
EVALMASTERGAN1 vs EVALSTGAP2HSM
EVALMASTERGAN1 vs EVALSTGAP2HSCM
EVALMASTERGAN1 vs EVALSTGAP2HDM
EVALMASTERGAN1 vs EVALSTGAP2DM
EVALMASTERGAN1 vs EVALSTGAP1S
EVALMASTERGAN1 vs EVALSTGAP1AS
EVALMASTERGAN1 vs EVALSTDRV600HB8
EVALMASTERGAN1 vs EVALSTDRIVE601
EVALMASTERGAN1 vs EVALSTDRIVE101
EVALMASTERGAN1 vs EVALST7590-1
EVALMASTERGAN1 vs EVALST7540-2
EVALMASTERGAN1 vs EVALST7540-1
EVALMASTERGAN1 vs EVALST7538DUAL
EVALMASTERGAN1 vs EVAL-SPOE-KIT-AZ
EVALMASTERGAN1 vs EVALSP820-XS
EVALMASTERGAN1 vs EVAL-SCS002V1
EVALMASTERGAN1 vs EVAL-SCS001V1
EVALMASTERGAN1 vs EVAL-RS485HDEBZ
EVALMASTERGAN1 vs EVAL-RS485FDEBZ
EVALMASTERGAN1 vs EVAL-RS485FD8EBZ
EVALMASTERGAN1 vs EVALPWD5F60
EVALMASTERGAN1 vs EVALPWD13F60
EVALMASTERGAN1 vs EVALPSIRS200XTOBO1
EVALMASTERGAN1 vs EVALPSE1BF12SICTOBO1
EVALMASTERGAN1 vs EVALPSDPMAINTOBO1
EVALMASTERGAN1 vs EVALPM8803-FWD
Customer Reviews
4.95 out of 5.00 stars from 166 customer reviews from all over the world
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you