Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ STMicroelectronics EVALMASTERGAN4
EVALMASTERGAN4
Active
Evaluation and Demonstration Boards and Kits
Description:
EVALMASTEGAN4
Manufacturer:
STMicroelectronics
Datasheet:
EVALMASTERGAN4 Datasheet
History Price: $132.9
In Stock: 49840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVALMASTERGAN4 Specification
Specification
Part No
EVALMASTERGAN4
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Half H-Bridge Driver (External FET)
Embedded
Yes, MCU/FBGA
Utilized IC / Part
MASTERGAN4
Primary Attributes
6V Supply
Supplied Contents
Board(s)
EVALMASTERGAN4 PDF Datasheet
EVALMASTERGAN4 Datasheet
Click and Download: EVALMASTERGAN4 Datasheet
EVALMASTERGAN4 Related Parts
EVAL_TLE9180D-31QK
Infineon Technologies
EVALUATION BOARD FOR TLE9180D-31
EVAL01-HMC1000LP5E
Analog Devices
BOARD EVAL HMC1000LP5E
EVAL01-HMC1031MS8E
Analog Devices
BOARD EVAL FOR HMC1031
EVAL01-HMC1032LP6G
Analog Devices
BOARD EVALUATION HMC1032LP6GE
EVAL01-HMC1033LP6G
Analog Devices
EVAL BOARD HMC1033LP6GE
EVAL01-HMC747LC3C
Analog Devices
EVAL BOARD HMC747LC3C
EVAL01-HMC749LC3C
Analog Devices
BOARD EVAL FOR HMC749LC3C
EVAL01-HMC830LP6GE
Analog Devices
EVAL BOARD HMC830LP6GE
EVAL01-HMC832LP6G
Analog Devices
EVAL BOARD FOR HMC832
EVAL01-HMC833LP6GE
Analog Devices
EVAL BOARD FOR HMC833
EVAL01-HMC834LP6GE
Analog Devices
EVAL BOARD FOR HMC834
EVAL01-HMC877LC3
Analog Devices
BOARD EVAL FOR HMC877LC3
EVALMASTERGAN4 Compare Parts
EVALMASTERGAN4 vs EVAL-VNH5019-P2
EVALMASTERGAN4 vs EVAL-VNH5019-P1
EVALMASTERGAN4 vs EVALTOLL72VDC2KWTOBO1
EVALMASTERGAN4 vs EVALSTWBC-EP
EVALMASTERGAN4 vs EVALSTPM3X-3PH
EVALMASTERGAN4 vs EVALSTPM34
EVALMASTERGAN4 vs EVALSTPM33
EVALMASTERGAN4 vs EVALSTPM32
EVALMASTERGAN4 vs EVALSTISO62XV1
EVALMASTERGAN4 vs EVALSTGAP2SM
EVALMASTERGAN4 vs EVALSTGAP2SICSC
EVALMASTERGAN4 vs EVALSTGAP2SICS
EVALMASTERGAN4 vs EVALSTGAP2SICD
EVALMASTERGAN4 vs EVALSTGAP2SCM
EVALMASTERGAN4 vs EVALSTGAP2HSM
EVALMASTERGAN4 vs EVALSTGAP2HSCM
EVALMASTERGAN4 vs EVALSTGAP2HDM
EVALMASTERGAN4 vs EVALSTGAP2DM
EVALMASTERGAN4 vs EVALSTGAP1S
EVALMASTERGAN4 vs EVALSTGAP1AS
EVALMASTERGAN4 vs EVALSTDRV600HB8
EVALMASTERGAN4 vs EVALSTDRIVE601
EVALMASTERGAN4 vs EVALSTDRIVE101
EVALMASTERGAN4 vs EVALST7590-1
EVALMASTERGAN4 vs EVALST7540-2
EVALMASTERGAN4 vs EVALST7540-1
EVALMASTERGAN4 vs EVALST7538DUAL
EVALMASTERGAN4 vs EVAL-SPOE-KIT-AZ
EVALMASTERGAN4 vs EVALSP820-XS
EVALMASTERGAN4 vs EVAL-SCS002V1
EVALMASTERGAN4 vs EVAL-SCS001V1
EVALMASTERGAN4 vs EVAL-RS485HDEBZ
EVALMASTERGAN4 vs EVAL-RS485FDEBZ
EVALMASTERGAN4 vs EVAL-RS485FD8EBZ
EVALMASTERGAN4 vs EVALPWD5F60
EVALMASTERGAN4 vs EVALPWD13F60
EVALMASTERGAN4 vs EVALPSIRS200XTOBO1
EVALMASTERGAN4 vs EVALPSE1BF12SICTOBO1
EVALMASTERGAN4 vs EVALPSDPMAINTOBO1
EVALMASTERGAN4 vs EVALPM8803-FWD
Customer Reviews
4.95 out of 5.00 stars from 158 customer reviews from all over the world
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you