Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Analog to Digital Converters (ADCs) Evaluation Boards
/ STMicroelectronics EVALST-ISOSD61L
EVALST-ISOSD61L
Obsolete
Analog to Digital Converters (ADCs) Evaluation Boards
Description:
EVALUATION BOARD FOR ISOSD61L IS
Manufacturer:
STMicroelectronics
Datasheet:
EVALST-ISOSD61L Datasheet
History Price: $82.49
In Stock: 36380
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVALST-ISOSD61L Specification
Specification
Part No
EVALST-ISOSD61L
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
16
Number of Bits
1
Sampling Rate (Per Second)
25M
Data Interface
LVDS
Input Range
?20mV
Power (Typ) @ Conditions
1.1W @ 25MSPS
Utilized IC / Part
ISOSD61L
Supplied Contents
Board(s)
EVALST-ISOSD61L PDF Datasheet
EVALST-ISOSD61L Datasheet
Click and Download: EVALST-ISOSD61L Datasheet
EVALST-ISOSD61L Related Parts
EVAL01-HMCAD1041
Analog Devices
BOARD EVALUATION HMCAD1041-80
EVAL01-HMCAD1050
Analog Devices
BOARD EVALUATION HMCAD1050-80
EVAL01-HMCAD1100
Analog Devices
EVAL BOARD HMCAD1100
EVAL01-HMCAD1101
Analog Devices
EVAL BOARD HMCAD1101
EVAL01-HMCAD1102
Analog Devices
EVAL BOARD HMCAD1102
EVAL01-HMCAD1510
Analog Devices
EVAL BOARD HMCAD1510
EVAL01-HMCAD1511
Analog Devices
EVAL BOARD HMCAD1511
EVAL01-HMCAD1520
Analog Devices
EVAL BOARD HMCAD1520
EVAL-AD1871EBZ
Analog Devices
BOARD EVAL FOR AD1871
EVAL-AD1974AZ
Analog Devices
BOARD EVAL FOR AD1974
EVAL-AD4000FMCZ
Analog Devices
EVAL BOARD FOR AD4000
EVAL-AD4001FMCZ
Analog Devices
EVAL BOARD FOR AD4001
EVALST-ISOSD61L Compare Parts
EVALST-ISOSD61L vs EVAL-CN0269-SDPZ
EVALST-ISOSD61L vs EVAL-CN0261-SDPZ
EVALST-ISOSD61L vs EVAL-CN0255-SDPZ
EVALST-ISOSD61L vs EVAL-CN0254-SDPZ
EVALST-ISOSD61L vs EVAL-ADE7913EBZ
EVALST-ISOSD61L vs EVAL-ADE1202EBZ
EVALST-ISOSD61L vs EVAL-ADE1201EBZ
EVALST-ISOSD61L vs EVAL-ADAS3023EDZ
EVALST-ISOSD61L vs EVAL-ADAS3022EDZ
EVALST-ISOSD61L vs EVAL-ADAR7251Z
EVALST-ISOSD61L vs EVAL-ADAQ7980SDZ
EVALST-ISOSD61L vs EVAL-ADAQ4003FMCZ
EVALST-ISOSD61L vs EVAL-ADAQ4001FMCZ
EVALST-ISOSD61L vs EVAL-ADAQ23878FMCZ
EVALST-ISOSD61L vs EVAL-ADAQ23875FMCZ
EVALST-ISOSD61L vs EVAL-AD976ACB
EVALST-ISOSD61L vs EVAL-AD9246S
EVALST-ISOSD61L vs EVAL-AD7998EBZ
EVALST-ISOSD61L vs EVAL-AD7994EBZ
EVALST-ISOSD61L vs EVAL-AD7992EBZ
EVALST-ISOSD61L vs EVAL-AD7991EBZ
EVALST-ISOSD61L vs EVAL-AD7989-5SDZ
EVALST-ISOSD61L vs EVAL-AD7988-5SDZ
EVALST-ISOSD61L vs EVAL-AD7986FMCZ
EVALST-ISOSD61L vs EVAL-AD7986EBZ
EVALST-ISOSD61L vs EVAL-AD7985FMCZ
EVALST-ISOSD61L vs EVAL-AD7985EBZ
EVALST-ISOSD61L vs EVAL-AD7984SDZ
EVALST-ISOSD61L vs EVAL-AD7983SDZ
EVALST-ISOSD61L vs EVAL-AD7982SDZ
EVALST-ISOSD61L vs EVAL-AD7980SDZ
EVALST-ISOSD61L vs EVAL-AD7961FMCZ
EVALST-ISOSD61L vs EVAL-AD7960FMCZ
EVALST-ISOSD61L vs EVAL-AD7949EDZ
EVALST-ISOSD61L vs EVAL-AD7944FMCZ
EVALST-ISOSD61L vs EVAL-AD7942SDZ
EVALST-ISOSD61L vs EVAL-AD7928SDZ
EVALST-ISOSD61L vs EVAL-AD7916SDZ
EVALST-ISOSD61L vs EVAL-AD7915SDZ
EVALST-ISOSD61L vs EVAL-AD7903SDZ
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.