☰
EVALVIPER17L-7W
EVALVIPER17L-7W
Obsolete
Description:  BOARD EVAL FOR VIPER17L
Manufacturer:  STMicroelectronics
History Price: $72.91
In Stock: 20760
EVALVIPER17L-7W Specification
Specification
Part No
EVALVIPER17L-7W
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
Series
VIPer? plus
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
AC/DC, Primary Side
Outputs and Type
1, Isolated
Voltage - Output
7 W
Current - Output
12V
Voltage - Input
600mA
Regulator Topology
85 ~ 265 VAC
Frequency - Switching
Flyback
Board Type
60kHz
Supplied Contents
Fully Populated
Utilized IC / Part
Board(s)
Power - Output
VIPer17
EVALVIPER17L-7W PDF Datasheet
EVALVIPER17L-7W Related Parts
EVAL12W3PHSMP7TOBO1
EVAL12W3PHSMP7TOBO1
Infineon Technologies
EVAL 12W 950V COOLMOS
EVAL1K4WZVSFBCFD7TOBO1
EVAL1K4WZVSFBCFD7TOBO1
Infineon Technologies
1400W FULL BRIDGE
EVAL1K4WZVSFBSMDTOBO1
EVAL1K4WZVSFBSMDTOBO1
Infineon Technologies
EVAL 1400W 12V COOLMOS
EVAL1K6WPSUG7DDTOBO1
EVAL1K6WPSUG7DDTOBO1
Infineon Technologies
1600W SERVER POWER SUPPLY
EVAL2101HBLLCTOBO1
EVAL2101HBLLCTOBO1
Infineon Technologies
EVAL BRD
EVAL2KWZVSFBCFD7TOBO1
EVAL2KWZVSFBCFD7TOBO1
Infineon Technologies
2000W ZVS FULL BRIDGE EVAL
EVAL2QR0665G28W16VTOBO1
EVAL2QR0665G28W16VTOBO1
Infineon Technologies
EVAL BOARD FOR ICE2QR0665G
EVAL2QR2280G1TOBO1
EVAL2QR2280G1TOBO1
Infineon Technologies
EVAL BOARD FOR ICE2QR2280G-1
EVAL3AR2280VJZTOBO1
EVAL3AR2280VJZTOBO1
Infineon Technologies
20W SMPS EVALUATION BOARD USING
EVAL3AR4780VJZTOBO1
EVAL3AR4780VJZTOBO1
Infineon Technologies
12W SMPS EVALUATION BOARD USING
EVAL3GS03LJGTOBO1
EVAL3GS03LJGTOBO1
Infineon Technologies
65W SMPS EVALUATION BOARD USING
EVAL3K3WLLCHBCFD7TOBO1
EVAL3K3WLLCHBCFD7TOBO1
Infineon Technologies
EVAL_3K3W_LLC_HB_CFD7
EVALVIPER17L-7W Compare Parts
  • EVALVIPER17L-7W vs EVALSTSR30-60W
  • EVALVIPER17L-7W vs EVAL-STCH03-45W
  • EVALVIPER17L-7W vs EVALSF3-ICE3DS01G-60W
  • EVALVIPER17L-7W vs EVALSF3-ICE3DS01
  • EVALVIPER17L-7W vs EVALSF3ICE3BS03LJGTOBO1
  • EVALVIPER17L-7W vs EVALSF3-ICE3B2565
  • EVALVIPER17L-7W vs EVALSF3-ICE3B2065P
  • EVALVIPER17L-7W vs EVALSF3-ICE3B1565
  • EVALVIPER17L-7W vs EVALSF3-ICE3B0565
  • EVALVIPER17L-7W vs EVALSF3ICE3AS03LJGTOBO1
  • EVALVIPER17L-7W vs EVALSF3-ICE3A5565P
  • EVALVIPER17L-7W vs EVALSF2-ICE2B765P
  • EVALVIPER17L-7W vs EVALSF2-ICE2A365
  • EVALVIPER17L-7W vs EVALSF2-ICE2A0565Z-12
  • EVALVIPER17L-7W vs EVALQRSICE2QS03GTOBO1
  • EVALVIPER17L-7W vs EVALQRCICE2QR4780ZTOBO1
  • EVALVIPER17L-7W vs EVALQRCICE2QR2280ZTOBO1
  • EVALVIPER17L-7W vs EVALQRCICE2QR0680ZTOBO1
  • EVALVIPER17L-7W vs EVAL-PSR01B-35W
  • EVALVIPER17L-7W vs EVALPS5401INTTOBO1
  • EVALVIPER17L-7W vs EVALPS540140ATOBO1
  • EVALVIPER17L-7W vs EVALPS540125ATOBO1
  • EVALVIPER17L-7W vs EVALPM8800A-HP
  • EVALVIPER17L-7W vs EVAL-LTC3313EV-A-Z
  • EVALVIPER17L-7W vs EVAL-LT8604-AZ
  • EVALVIPER17L-7W vs EVAL-LT8350-AZ
  • EVALVIPER17L-7W vs EVAL-LT8337-AZ
  • EVALVIPER17L-7W vs EVAL-LT8337-1-AZ
  • EVALVIPER17L-7W vs EVAL-LT8333-AZ
  • EVALVIPER17L-7W vs EVAL-L5963Q
  • EVALVIPER17L-7W vs EVAL-L5963
  • EVALVIPER17L-7W vs EVALICE3AR1080VJZTOBO1
  • EVALVIPER17L-7W vs EVALHBPARALLELGANTOBO1
  • EVALVIPER17L-7W vs EVAL-CN0342-EB1Z
  • EVALVIPER17L-7W vs EVALBIDIHB1EDN7550BTOBO1
  • EVALVIPER17L-7W vs EVAL-ADUM5028EBZ
  • EVALVIPER17L-7W vs EVAL-ADUM5020EBZ
  • EVALVIPER17L-7W vs EVAL-ADUM5010EBZ
  • EVALVIPER17L-7W vs EVAL-ADUM4471EBZ
  • EVALVIPER17L-7W vs EVAL-ADUM4070EBZ
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!