☰
EVL170W-FTV
EVL170W-FTV
Active
Description:  DEMO BOARD VIPER27 L6599A L6564
Manufacturer:  STMicroelectronics
Datasheet:   EVL170W-FTV Datasheet
History Price: $322.63
In Stock: 38000
EVL170W-FTV Specification
Specification
Part No
EVL170W-FTV
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
Series
VIPER?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
Power Supply with PFC
Outputs and Type
2, Isolated
Voltage - Output
5V, 12V, 24V
Current - Output
6A, 2A, 2A
Voltage - Input
90 ~ 264 VAC
Regulator Topology
Flyback
Frequency - Switching
130kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
Viper27LN, L6564, L6599A
Power - Output
170 W
EVL170W-FTV PDF Datasheet
EVL170W-FTV Related Parts
EVL150W-ADP-SR
EVL150W-ADP-SR
STMicroelectronics
BOARD DEMO SRK2000 COMPLETE
EVL185W-LEDTV
EVL185W-LEDTV
STMicroelectronics
DEMO BOARD VIPER27L L6564 L6599A
EVL28167-A-Q-00A
EVL28167-A-Q-00A
Monolithic Power Systems
EVAL BOARD FOR MP28167-A
EVL3424A-G-00A
EVL3424A-G-00A
Monolithic Power Systems
EVAL BOARD FOR MP3424A
EVL3435-L-00A
EVL3435-L-00A
Monolithic Power Systems
19A, 22V, FIXED-FREQUENCY, HIGH-
EVL3438-TL-00A
EVL3438-TL-00A
Monolithic Power Systems
2A, 16V, HIGH-EFFICIENCY, FULLY
EVL400W-80PL
EVL400W-80PL
STMicroelectronics
12 V - 400 W ADAPTER BASED ON L4
EVL400W-EUPL7
EVL400W-EUPL7
STMicroelectronics
12 V - 400 W ADAPTER BASED ON L4
EVL6563S-200ZRC
EVL6563S-200ZRC
STMicroelectronics
BOARD EVAL BASED ON 200W L6563
EVL6564-100W
EVL6564-100W
STMicroelectronics
BOARD EVAL PFC FOR L6564D
EVL6566A-75WADP
EVL6566A-75WADP
STMicroelectronics
BOARD EVAL FOR L6566A
EVL6566A-75WES4
EVL6566A-75WES4
STMicroelectronics
BOARD DEMO FOR L6563/LL6566A
EVL170W-FTV Compare Parts
  • EVL170W-FTV vs EVLVIPER28H-10W
  • EVL170W-FTV vs EVLVIP37LE5V3A
  • EVL170W-FTV vs EVLVIP27L-12WS
  • EVL170W-FTV vs EVLVIP27H-12SB
  • EVL170W-FTV vs EVLVIP17-5WCHG
  • EVL170W-FTV vs EVLVIP16LD-1W5
  • EVL170W-FTV vs EVLVIP16L-4WFN
  • EVL170W-FTV vs EVLVIP16L-4WFL
  • EVL170W-FTV vs EVLVIP16H-4WFN
  • EVL170W-FTV vs EVLVIP16H-4WFL
  • EVL170W-FTV vs EVLVIP15L-5WSB
  • EVL170W-FTV vs EVLSTNRG011-150
  • EVL170W-FTV vs EVL-SRK2001-HVS
  • EVL170W-FTV vs EVLSRK2000-S-40
  • EVL170W-FTV vs EVLSRK2000-L-60
  • EVL170W-FTV vs EVLSRK2000-L-40
  • EVL170W-FTV vs EVLSRK2000-D-40
  • EVL170W-FTV vs EVLMG1-250WLLC
  • EVL170W-FTV vs EVLCMB1-AIO210W
  • EVL170W-FTV vs EVLCMB1-90WADP
  • EVL170W-FTV vs EVLALTAIR900-M1
  • EVL170W-FTV vs EVLALTAIR05T-5W
  • EVL170W-FTV vs EVL90WADP-LLCSR
  • EVL170W-FTV vs EVL8794-LE-00A
  • EVL170W-FTV vs EVL6699-90WADP
  • EVL170W-FTV vs EVL6599A-90WADP
  • EVL170W-FTV vs EVL6591-90WADP
  • EVL170W-FTV vs EVL6566B-65W-QR
  • EVL170W-FTV vs EVL6566B-65W
  • EVL170W-FTV vs EVL6566B-60WFF
  • EVL170W-FTV vs EVL6566B-40WSTB
  • EVL170W-FTV vs EVL6566A-75WES4
  • EVL170W-FTV vs EVL6566A-75WADP
  • EVL170W-FTV vs EVL6564-100W
  • EVL170W-FTV vs EVL6563S-200ZRC
  • EVL170W-FTV vs EVL400W-EUPL7
  • EVL170W-FTV vs EVL400W-80PL
  • EVL170W-FTV vs EVL3438-TL-00A
  • EVL170W-FTV vs EVL3435-L-00A
  • EVL170W-FTV vs EVL3424A-G-00A
  • Customer Reviews
    4.95 out of 5.00 stars from 86 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.