Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Expansion Boards, Daughter Cards
/ STMicroelectronics EVL62XX-MAIN
EVL62XX-MAIN
Active
Expansion Boards, Daughter Cards
Description:
EXPANSION BOARD FOR L62XX
Manufacturer:
STMicroelectronics
Datasheet:
EVL62XX-MAIN Datasheet
History Price: $75.75
In Stock: 34000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVL62XX-MAIN Specification
Specification
Part No
EVL62XX-MAIN
Category
Expansion Boards, Daughter Cards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Nucleo
Platform
Interface
Type
Expansion Board
Function
L62xx
Utilized IC / Part
Board(s)
EVL62XX-MAIN PDF Datasheet
EVL62XX-MAIN Datasheet
Click and Download: EVL62XX-MAIN Datasheet
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect