Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ STMicroelectronics EVLKST8500GH868
EVLKST8500GH868
Obsolete
Evaluation and Demonstration Boards and Kits
Description:
ST8500 HYBRID PLC&RF CONNECTIVIT
Manufacturer:
STMicroelectronics
Datasheet:
EVLKST8500GH868 Datasheet
History Price: Obsolete
In Stock: 30960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVLKST8500GH868 Specification
Specification
Part No
EVLKST8500GH868
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Power Line Communication Modem (PLC)
Embedded
Yes, MCU, 32-Bit
Utilized IC / Part
ST8500, STLD1, STM32G070RB
Primary Attributes
-
Supplied Contents
Board(s)
EVLKST8500GH868 PDF Datasheet
EVLKST8500GH868 Datasheet
Click and Download: EVLKST8500GH868 Datasheet
EVLKST8500GH868 Related Parts
EVL4985-350W
STMicroelectronics
LOW-THD 350W CCM-PFC PRE-REGULAT
EVL4986-350W
STMicroelectronics
LOW-THD 350W CCM-PFC PRE-REGULAT
EVL4986A-1KWBL
STMicroelectronics
EVAL BOARD FOR L4986A
EVL6206-PLUG
STMicroelectronics
EVAL BOARD FOR L6206
EVL6226-PLUG
STMicroelectronics
EVAL BOARD FOR L6226
EVL6227-PLUG
STMicroelectronics
EVAL BOARD FOR L6227
EVL6562A-35WFLB
STMicroelectronics
BOARD EVAL FOR L6562AX
EVL6562A-400W
STMicroelectronics
BOARD EVAL FOR L6562AX
EVL6562A-TM-80W
STMicroelectronics
BOARD EVAL FOR L6562A
EVL6563H-100W
STMicroelectronics
EVAL BOARD FOR L6563 (100W)
EVL6563S-100W
STMicroelectronics
EVAL BOARD FOR L6563(100W)
EVL6563S-250W
STMicroelectronics
EVAL BOARD FOR L6563(250W)
EVLKST8500GH868 Compare Parts
EVLKST8500GH868 vs EVLSTNRG-1KW
EVLKST8500GH868 vs EVLSTNRG-170W
EVLKST8500GH868 vs EVLSTCH03-45WPD
EVLKST8500GH868 vs EVLSTCH03-36W-SR
EVLKST8500GH868 vs EVLSRK1001-TO
EVLKST8500GH868 vs EVLSRK1001-PF
EVLKST8500GH868 vs EVLSRK1000-PF
EVLKST8500GH868 vs EVLSRK1000-DP
EVLKST8500GH868 vs EVLSRK1000B-TO
EVLKST8500GH868 vs EVLSRK1000B-PF
EVLKST8500GH868 vs EVLPOWERSTEP01
EVLKST8500GH868 vs EVLONE65W
EVLKST8500GH868 vs EVLMG4-500WIBCK
EVLKST8500GH868 vs EVL8030-QJ-01A
EVLKST8500GH868 vs EVL8030-QJ-00B
EVLKST8500GH868 vs EVL8009-V-00H
EVLKST8500GH868 vs EVL6564H-100W
EVLKST8500GH868 vs EVL6563S-400W
EVLKST8500GH868 vs EVL6563S-250W
EVLKST8500GH868 vs EVL6563S-100W
EVLKST8500GH868 vs EVL6563H-100W
EVLKST8500GH868 vs EVL6562A-TM-80W
EVLKST8500GH868 vs EVL6562A-400W
EVLKST8500GH868 vs EVL6562A-35WFLB
EVLKST8500GH868 vs EVL6227-PLUG
EVLKST8500GH868 vs EVL6226-PLUG
EVLKST8500GH868 vs EVL6206-PLUG
EVLKST8500GH868 vs EVL4986A-1KWBL
EVLKST8500GH868 vs EVL4986-350W
EVLKST8500GH868 vs EVL4985-350W
EVLKST8500GH868 vs EVLVIPGAN65PD
EVLKST8500GH868 vs EVLVIPGAN100PD
EVLKST8500GH868 vs EVLSRK1000-TO
EVLKST8500GH868 vs EVLSRK1000A-TO
EVLKST8500GH868 vs EVLSRK1000A-PF
EVLKST8500GH868 vs EVLPOE007V1
EVLKST8500GH868 vs EVLONEPCC
EVLKST8500GH868 vs EVLONEMP
EVLKST8500GH868 vs EVLONE140W
EVLKST8500GH868 vs EVLKSTCOMET10-1
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay