☰
EVLSTCH03-36W-SR
EVLSTCH03-36W-SR
Active
Description:  36W USB CHARGER WITH SELECTABLE
Manufacturer:  STMicroelectronics
History Price: $117.63
In Stock: 240
EVLSTCH03-36W-SR Specification
Specification
Part No
EVLSTCH03-36W-SR
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
USB Type-C?
Embedded
-
Utilized IC / Part
STCH03
Primary Attributes
-
Supplied Contents
Board(s)
EVLSTCH03-36W-SR PDF Datasheet
EVLSTCH03-36W-SR Related Parts
EVL4985-350W
EVL4985-350W
STMicroelectronics
LOW-THD 350W CCM-PFC PRE-REGULAT
EVL4986-350W
EVL4986-350W
STMicroelectronics
LOW-THD 350W CCM-PFC PRE-REGULAT
EVL4986A-1KWBL
EVL4986A-1KWBL
STMicroelectronics
EVAL BOARD FOR L4986A
EVL6206-PLUG
EVL6206-PLUG
STMicroelectronics
EVAL BOARD FOR L6206
EVL6226-PLUG
EVL6226-PLUG
STMicroelectronics
EVAL BOARD FOR L6226
EVL6227-PLUG
EVL6227-PLUG
STMicroelectronics
EVAL BOARD FOR L6227
EVL6562A-35WFLB
EVL6562A-35WFLB
STMicroelectronics
BOARD EVAL FOR L6562AX
EVL6562A-400W
EVL6562A-400W
STMicroelectronics
BOARD EVAL FOR L6562AX
EVL6562A-TM-80W
EVL6562A-TM-80W
STMicroelectronics
BOARD EVAL FOR L6562A
EVL6563H-100W
EVL6563H-100W
STMicroelectronics
EVAL BOARD FOR L6563 (100W)
EVL6563S-100W
EVL6563S-100W
STMicroelectronics
EVAL BOARD FOR L6563(100W)
EVL6563S-250W
EVL6563S-250W
STMicroelectronics
EVAL BOARD FOR L6563(250W)
EVLSTCH03-36W-SR Compare Parts
  • EVLSTCH03-36W-SR vs EVLSTNRG-1KW
  • EVLSTCH03-36W-SR vs EVLSTNRG-170W
  • EVLSTCH03-36W-SR vs EVLSTCH03-45WPD
  • EVLSTCH03-36W-SR vs EVLSRK1001-TO
  • EVLSTCH03-36W-SR vs EVLSRK1001-PF
  • EVLSTCH03-36W-SR vs EVLSRK1000-PF
  • EVLSTCH03-36W-SR vs EVLSRK1000-DP
  • EVLSTCH03-36W-SR vs EVLSRK1000B-TO
  • EVLSTCH03-36W-SR vs EVLSRK1000B-PF
  • EVLSTCH03-36W-SR vs EVLPOWERSTEP01
  • EVLSTCH03-36W-SR vs EVLONE65W
  • EVLSTCH03-36W-SR vs EVLMG4-500WIBCK
  • EVLSTCH03-36W-SR vs EVL8030-QJ-01A
  • EVLSTCH03-36W-SR vs EVL8030-QJ-00B
  • EVLSTCH03-36W-SR vs EVL8009-V-00H
  • EVLSTCH03-36W-SR vs EVL6564H-100W
  • EVLSTCH03-36W-SR vs EVL6563S-400W
  • EVLSTCH03-36W-SR vs EVL6563S-250W
  • EVLSTCH03-36W-SR vs EVL6563S-100W
  • EVLSTCH03-36W-SR vs EVL6563H-100W
  • EVLSTCH03-36W-SR vs EVL6562A-TM-80W
  • EVLSTCH03-36W-SR vs EVL6562A-400W
  • EVLSTCH03-36W-SR vs EVL6562A-35WFLB
  • EVLSTCH03-36W-SR vs EVL6227-PLUG
  • EVLSTCH03-36W-SR vs EVL6226-PLUG
  • EVLSTCH03-36W-SR vs EVL6206-PLUG
  • EVLSTCH03-36W-SR vs EVL4986A-1KWBL
  • EVLSTCH03-36W-SR vs EVL4986-350W
  • EVLSTCH03-36W-SR vs EVL4985-350W
  • EVLSTCH03-36W-SR vs EVLVIPGAN65PD
  • EVLSTCH03-36W-SR vs EVLVIPGAN100PD
  • EVLSTCH03-36W-SR vs EVLSRK1000-TO
  • EVLSTCH03-36W-SR vs EVLSRK1000A-TO
  • EVLSTCH03-36W-SR vs EVLSRK1000A-PF
  • EVLSTCH03-36W-SR vs EVLPOE007V1
  • EVLSTCH03-36W-SR vs EVLONEPCC
  • EVLSTCH03-36W-SR vs EVLONEMP
  • EVLSTCH03-36W-SR vs EVLONE140W
  • EVLSTCH03-36W-SR vs EVLKSTCOMET10-1
  • EVLSTCH03-36W-SR vs EVLKST8500GH915
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.