☰
EVSPIN958
EVSPIN958
Active
Description:  SINGLE BRUSHED DC MOTOR DRIVER E
Manufacturer:  STMicroelectronics
Datasheet:   EVSPIN958 Datasheet
History Price: $78.28
In Stock: 36800
EVSPIN958 Specification
Specification
Part No
EVSPIN958
Category
Expansion Boards, Daughter Cards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Arduino
Platform
Power Management
Type
Motor Controller/Driver
Function
STSPIN958
Utilized IC / Part
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 126 customer reviews from all over the world
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
5 stars
2026-09-19 04:30
Great thank you
Justine Lefranc
France
5 stars
2026-09-19 04:27
Great thank you
Paul Marchand
France
5 stars
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
5 stars
2026-09-19 04:17
Great thank you
Martin Roy
France
5 stars
2026-09-19 03:51
Great thank you