Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Kits Accessories
/ SparkFun Electronics KIT-16389
KIT-16389
Active
Kits Accessories
Description:
DLI KIT (WITHOUT JETSON NANO)
Manufacturer:
SparkFun Electronics
Datasheet:
KIT-16389 Datasheet
History Price: $88.2
In Stock: 11600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
KIT-16389 Specification
Specification
Part No
KIT-16389
Category
Kits Accessories
Manufacturer
SparkFun Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Accessory Kit
For Use With/Related Products
Jetson Nano
KIT-16389 PDF Datasheet
KIT-16389 Datasheet
Click and Download: KIT-16389 Datasheet
KIT-16389 Related Parts
KIT_XMC4X_AUT_ISO_001
Infineon Technologies
KIT AUTOMATION FOR XMC4500
KIT_XMC4X_HMI_OLED_001
Infineon Technologies
KIT INTERFACE FOR XMC4500
KIT_XMC4X_UNI_EXT01_001
Infineon Technologies
KIT EXTENSION FOR XMC4500
KIT-14526
SparkFun Electronics
PI ZERO USB STEM
KIT-15081
SparkFun Electronics
QWIIC CABLE KIT
KIT-16549
SparkFun Electronics
MICROMOD DIY CARRIER KIT 5PACK
KIT-18293
SparkFun Electronics
SPARKFUN GNSS-RTK ACCESSORY KIT
KIT-19627
SparkFun Electronics
MYOWARE 2.0 REF CABLE 10PACK
KIT2K5WCCMTOLLTOBO1
Infineon Technologies
TO LEADLESS ADAPTER
KIT3KW2LLCDICTRLTOBO1
Infineon Technologies
3000W DIGITAL CONTROL CARD
KIT600WLLCANCTRLTOBO1
Infineon Technologies
600W ADAPTER ICE2HS01G
KIT600WLLCDICTRLTOBO1
Infineon Technologies
600W REPLACE ANALOG CARD
KIT-16389 Compare Parts
KIT-16389 vs KITXMC4XCOMETH001TOBO1
KIT-16389 vs KIT-TPLSNIFEVB
KIT-16389 vs KITLGDBBOM003TOBO1
KIT-16389 vs KITLGCAPBOM006TOBO1
KIT-16389 vs KIT6W12VP7950VTOBO1
KIT-16389 vs KIT600WLLCDICTRLTOBO1
KIT-16389 vs KIT600WLLCANCTRLTOBO1
KIT-16389 vs KIT3KW2LLCDICTRLTOBO1
KIT-16389 vs KIT2K5WCCMTOLLTOBO1
KIT-16389 vs KIT-19627
KIT-16389 vs KIT-18293
KIT-16389 vs KIT-16549
KIT-16389 vs KIT-15081
KIT-16389 vs KIT-14526
KIT-16389 vs KIT_XMC4X_UNI_EXT01_001
KIT-16389 vs KIT_XMC4X_HMI_OLED_001
KIT-16389 vs KIT_XMC4X_AUT_ISO_001
KIT-16389 vs KITLEDBKLT16EVBE
KIT-16389 vs KITAUTO/STDL
KIT-16389 vs KIT-A1006-SHIELD
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend