KIT2K5WCCMTOLLTOBO1
KIT2K5WCCMTOLLTOBO1
Active
Description:  TO LEADLESS ADAPTER
Manufacturer:  Infineon Technologies
History Price: $102.78
In Stock: 17600
KIT2K5WCCMTOLLTOBO1 Specification
Specification
Part No
KIT2K5WCCMTOLLTOBO1
Category
Kits Accessories
Manufacturer
Infineon Technologies
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Upgrade Kit
For Use With/Related Products
-
KIT2K5WCCMTOLLTOBO1 PDF Datasheet
KIT2K5WCCMTOLLTOBO1 Related Parts
KIT_XMC4X_AUT_ISO_001
KIT_XMC4X_AUT_ISO_001
Infineon Technologies
KIT AUTOMATION FOR XMC4500
KIT_XMC4X_HMI_OLED_001
KIT_XMC4X_HMI_OLED_001
Infineon Technologies
KIT INTERFACE FOR XMC4500
KIT_XMC4X_UNI_EXT01_001
KIT_XMC4X_UNI_EXT01_001
Infineon Technologies
KIT EXTENSION FOR XMC4500
KIT-14526
KIT-14526
SparkFun Electronics
PI ZERO USB STEM
KIT-15081
KIT-15081
SparkFun Electronics
QWIIC CABLE KIT
KIT-16389
KIT-16389
SparkFun Electronics
DLI KIT (WITHOUT JETSON NANO)
KIT-16549
KIT-16549
SparkFun Electronics
MICROMOD DIY CARRIER KIT 5PACK
KIT-18293
KIT-18293
SparkFun Electronics
SPARKFUN GNSS-RTK ACCESSORY KIT
KIT-19627
KIT-19627
SparkFun Electronics
MYOWARE 2.0 REF CABLE 10PACK
KIT3KW2LLCDICTRLTOBO1
KIT3KW2LLCDICTRLTOBO1
Infineon Technologies
3000W DIGITAL CONTROL CARD
KIT600WLLCANCTRLTOBO1
KIT600WLLCANCTRLTOBO1
Infineon Technologies
600W ADAPTER ICE2HS01G
KIT600WLLCDICTRLTOBO1
KIT600WLLCDICTRLTOBO1
Infineon Technologies
600W REPLACE ANALOG CARD
KIT2K5WCCMTOLLTOBO1 Compare Parts
  • KIT2K5WCCMTOLLTOBO1 vs KITXMC4XCOMETH001TOBO1
  • KIT2K5WCCMTOLLTOBO1 vs KIT-TPLSNIFEVB
  • KIT2K5WCCMTOLLTOBO1 vs KITLGDBBOM003TOBO1
  • KIT2K5WCCMTOLLTOBO1 vs KITLGCAPBOM006TOBO1
  • KIT2K5WCCMTOLLTOBO1 vs KIT6W12VP7950VTOBO1
  • KIT2K5WCCMTOLLTOBO1 vs KIT600WLLCDICTRLTOBO1
  • KIT2K5WCCMTOLLTOBO1 vs KIT600WLLCANCTRLTOBO1
  • KIT2K5WCCMTOLLTOBO1 vs KIT3KW2LLCDICTRLTOBO1
  • KIT2K5WCCMTOLLTOBO1 vs KIT-19627
  • KIT2K5WCCMTOLLTOBO1 vs KIT-18293
  • KIT2K5WCCMTOLLTOBO1 vs KIT-16549
  • KIT2K5WCCMTOLLTOBO1 vs KIT-16389
  • KIT2K5WCCMTOLLTOBO1 vs KIT-15081
  • KIT2K5WCCMTOLLTOBO1 vs KIT-14526
  • KIT2K5WCCMTOLLTOBO1 vs KIT_XMC4X_UNI_EXT01_001
  • KIT2K5WCCMTOLLTOBO1 vs KIT_XMC4X_HMI_OLED_001
  • KIT2K5WCCMTOLLTOBO1 vs KIT_XMC4X_AUT_ISO_001
  • KIT2K5WCCMTOLLTOBO1 vs KITLEDBKLT16EVBE
  • KIT2K5WCCMTOLLTOBO1 vs KITAUTO/STDL
  • KIT2K5WCCMTOLLTOBO1 vs KIT-A1006-SHIELD
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description