Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Kits Accessories
/ NXP Semiconductors KITLEDBKLT16EVBE
KITLEDBKLT16EVBE
Active
Kits Accessories
Description:
KIT EVAL FOR ALL 16CH LED BOARDS
Manufacturer:
NXP Semiconductors
Datasheet:
KITLEDBKLT16EVBE Datasheet
History Price: Active
In Stock: 35920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
KITLEDBKLT16EVBE Specification
Specification
Part No
KITLEDBKLT16EVBE
Category
Kits Accessories
Manufacturer
NXP Semiconductors
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
LED Board
For Use With/Related Products
LED Driver Eval Boards
KITLEDBKLT16EVBE Related Parts
KIT_XMC4X_AUT_ISO_001
Infineon Technologies
KIT AUTOMATION FOR XMC4500
KIT_XMC4X_HMI_OLED_001
Infineon Technologies
KIT INTERFACE FOR XMC4500
KIT_XMC4X_UNI_EXT01_001
Infineon Technologies
KIT EXTENSION FOR XMC4500
KIT-14526
SparkFun Electronics
PI ZERO USB STEM
KIT-15081
SparkFun Electronics
QWIIC CABLE KIT
KIT-16389
SparkFun Electronics
DLI KIT (WITHOUT JETSON NANO)
KIT-16549
SparkFun Electronics
MICROMOD DIY CARRIER KIT 5PACK
KIT-18293
SparkFun Electronics
SPARKFUN GNSS-RTK ACCESSORY KIT
KIT-19627
SparkFun Electronics
MYOWARE 2.0 REF CABLE 10PACK
KIT2K5WCCMTOLLTOBO1
Infineon Technologies
TO LEADLESS ADAPTER
KIT3KW2LLCDICTRLTOBO1
Infineon Technologies
3000W DIGITAL CONTROL CARD
KIT600WLLCANCTRLTOBO1
Infineon Technologies
600W ADAPTER ICE2HS01G
KITLEDBKLT16EVBE Compare Parts
KITLEDBKLT16EVBE vs KITXMC4XCOMETH001TOBO1
KITLEDBKLT16EVBE vs KIT-TPLSNIFEVB
KITLEDBKLT16EVBE vs KITLGDBBOM003TOBO1
KITLEDBKLT16EVBE vs KITLGCAPBOM006TOBO1
KITLEDBKLT16EVBE vs KIT6W12VP7950VTOBO1
KITLEDBKLT16EVBE vs KIT600WLLCDICTRLTOBO1
KITLEDBKLT16EVBE vs KIT600WLLCANCTRLTOBO1
KITLEDBKLT16EVBE vs KIT3KW2LLCDICTRLTOBO1
KITLEDBKLT16EVBE vs KIT2K5WCCMTOLLTOBO1
KITLEDBKLT16EVBE vs KIT-19627
KITLEDBKLT16EVBE vs KIT-18293
KITLEDBKLT16EVBE vs KIT-16549
KITLEDBKLT16EVBE vs KIT-16389
KITLEDBKLT16EVBE vs KIT-15081
KITLEDBKLT16EVBE vs KIT-14526
KITLEDBKLT16EVBE vs KIT_XMC4X_UNI_EXT01_001
KITLEDBKLT16EVBE vs KIT_XMC4X_HMI_OLED_001
KITLEDBKLT16EVBE vs KIT_XMC4X_AUT_ISO_001
KITLEDBKLT16EVBE vs KITAUTO/STDL
KITLEDBKLT16EVBE vs KIT-A1006-SHIELD
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend