☰
NUCLEO-H753ZI
NUCLEO-H753ZI
Active
Description:  Linear IC's
Manufacturer:  STMicroelectronics
History Price: $36.63375
In Stock: 10480
NUCLEO-H753ZI Specification
Specification
Part No
NUCLEO-H753ZI
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
STMicroelectronics
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M7
Platform
Nucleo-144
Utilized IC / Part
-
Mounting Type
Fixed
Contents
Board(s)
NUCLEO-H753ZI Related Parts
NUCLEO-8L152R8
NUCLEO-8L152R8
STMicroelectronics
NUCLEO-64 STM8L152R8 EVAL BRD
NUCLEO-8S207K8
NUCLEO-8S207K8
STMicroelectronics
NUCLEO-32 STM8S207K8 EVAL BRD
NUCLEO-8S208RB
NUCLEO-8S208RB
STMicroelectronics
NUCLEO-64 STM8S208RB EVAL BRD
NUCLEO-F030R8
NUCLEO-F030R8
STMicroelectronics
NUCLEO-64 STM32F030R8 EVAL BRD
NUCLEO-F031K6
NUCLEO-F031K6
STMicroelectronics
NUCLEO-32 STM32F031K6 EVAL BRD
NUCLEO-F042K6
NUCLEO-F042K6
STMicroelectronics
NUCLEO-32 STM32F042K6 EVAL BRD
NUCLEO-F070RB
NUCLEO-F070RB
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
NUCLEO-F072RB
NUCLEO-F072RB
STMicroelectronics
NUCLEO-64 STM32F072RB EVAL BRD
NUCLEO-F091RC
NUCLEO-F091RC
STMicroelectronics
NUCLEO-64 STM32F091RC EVAL BRD
NUCLEO-F103RB
NUCLEO-F103RB
STMicroelectronics
NUCLEO-64 STM32F103RB EVAL BRD
NUCLEO-F207ZG
NUCLEO-F207ZG
STMicroelectronics
NUCLEO-144 STM32F207ZG EVAL BRD
NUCLEO-F302R8
NUCLEO-F302R8
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
NUCLEO-H753ZI Compare Parts
  • NUCLEO-H753ZI vs NUCLEO-L552ZE-Q
  • NUCLEO-H753ZI vs NUCLEO-L4R5ZI-P
  • NUCLEO-H753ZI vs NUCLEO-L4R5ZI
  • NUCLEO-H753ZI vs NUCLEO-L4P5ZG
  • NUCLEO-H753ZI vs NUCLEO-L4A6ZG
  • NUCLEO-H753ZI vs NUCLEO-L496ZG-P
  • NUCLEO-H753ZI vs NUCLEO-L496ZG
  • NUCLEO-H753ZI vs NUCLEO-L476RG
  • NUCLEO-H753ZI vs NUCLEO-L452RE-P
  • NUCLEO-H753ZI vs NUCLEO-L452RE
  • NUCLEO-H753ZI vs NUCLEO-L433RC-P
  • NUCLEO-H753ZI vs NUCLEO-L432KC
  • NUCLEO-H753ZI vs NUCLEO-L412RB-P
  • NUCLEO-H753ZI vs NUCLEO-L412KB
  • NUCLEO-H753ZI vs NUCLEO-L152RE
  • NUCLEO-H753ZI vs NUCLEO-L073RZ
  • NUCLEO-H753ZI vs NUCLEO-L053R8
  • NUCLEO-H753ZI vs NUCLEO-L031K6
  • NUCLEO-H753ZI vs NUCLEO-L011K4
  • NUCLEO-H753ZI vs NUCLEO-L010RB
  • NUCLEO-H753ZI vs NUCLEO-H7A3ZI-Q
  • NUCLEO-H753ZI vs NUCLEO-H745ZI-Q
  • NUCLEO-H753ZI vs NUCLEO-H743ZI2
  • NUCLEO-H753ZI vs NUCLEO-H743ZI
  • NUCLEO-H753ZI vs NUCLEO-H723ZG
  • NUCLEO-H753ZI vs NUCLEO-H503RB
  • NUCLEO-H753ZI vs NUCLEO-G491RE
  • NUCLEO-H753ZI vs NUCLEO-G474RE
  • NUCLEO-H753ZI vs NUCLEO-G431RB
  • NUCLEO-H753ZI vs NUCLEO-G431KB
  • NUCLEO-H753ZI vs NUCLEO-G0B1RE
  • NUCLEO-H753ZI vs NUCLEO-G071RB
  • NUCLEO-H753ZI vs NUCLEO-G070RB
  • NUCLEO-H753ZI vs NUCLEO-G031K8
  • NUCLEO-H753ZI vs NUCLEO-F767ZI
  • NUCLEO-H753ZI vs NUCLEO-F756ZG
  • NUCLEO-H753ZI vs NUCLEO-F746ZG
  • NUCLEO-H753ZI vs NUCLEO-F722ZE
  • NUCLEO-H753ZI vs NUCLEO-F446ZE
  • NUCLEO-H753ZI vs NUCLEO-F446RE
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.