☰
P-NUCLEO-LRWAN1
P-NUCLEO-LRWAN1
Obsolete
Description:  LOW-POWER WIRELESS NUCLEO PACK W
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 10720
P-NUCLEO-LRWAN1 Specification
Specification
Part No
P-NUCLEO-LRWAN1
Category
RF Evaluation and Development Kits, Boards
Manufacturer
STMicroelectronics
Series
STM32L0
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; LoRa? (LoRaWAN?)
For Use With/Related Products
868MHz, 915MHz
Supplied Contents
STM32L073RZ, SX1272, mbed-Enabled Development
Type
Board(s)
P-NUCLEO-LRWAN1 PDF Datasheet
P-NUCLEO-LRWAN1 Compare Parts
  • P-NUCLEO-LRWAN1 vs P-NUCLEO-LRWAN3
  • P-NUCLEO-LRWAN1 vs P-NUCLEO-LRWAN2
  • P-NUCLEO-LRWAN1 vs P-NUCLEO-LRWAN2-P
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.