☰
P-NUCLEO-USB002
P-NUCLEO-USB002
Active
Description:  GENERAL PURPOSE ANALOG & RF
Manufacturer:  STMicroelectronics
History Price: $67.28
In Stock: 27120
P-NUCLEO-USB002 Specification
Specification
Part No
P-NUCLEO-USB002
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
USB Type-C?
Embedded
Yes, MCU, 32-Bit
Utilized IC / Part
STM32F072RB, STUSB1602
Primary Attributes
-
Supplied Contents
Board(s)
P-NUCLEO-USB002 PDF Datasheet
P-NUCLEO-USB002 Related Parts
P-NUCLEO-IHM001
P-NUCLEO-IHM001
STMicroelectronics
EVAL BOARD STM32 NUCLEOPACK
P-NUCLEO-IHM002
P-NUCLEO-IHM002
STMicroelectronics
EVAL BOARD STM32 NUCLEOPACK W/PS
P-NUCLEO-IHM03
P-NUCLEO-IHM03
STMicroelectronics
MOTOR CONTROL NUCLEO PACK WITH N
P-NUCLEO-IOD01A1
P-NUCLEO-IOD01A1
STMicroelectronics
P-NUCLEO-IOD01A1
P-NUCLEO-IOD02A1
P-NUCLEO-IOD02A1
STMicroelectronics
STM32 NUCLEO PACK FOR IO-LINK DE
P-NUCLEO-IOM01M1
P-NUCLEO-IOM01M1
STMicroelectronics
P-NUCLEO-IOM01M1
P-NUCLEO-USB001
P-NUCLEO-USB001
STMicroelectronics
EVAL BOARD USB TYPE-C NUCLEOPACK
P-NUCLEO-USB002 Compare Parts
  • P-NUCLEO-USB002 vs P-NUCLEO-IOM01M1
  • P-NUCLEO-USB002 vs P-NUCLEO-IOD02A1
  • P-NUCLEO-USB002 vs P-NUCLEO-IOD01A1
  • P-NUCLEO-USB002 vs P-NUCLEO-IHM03
  • P-NUCLEO-USB002 vs P-NUCLEO-IHM002
  • P-NUCLEO-USB002 vs P-NUCLEO-IHM001
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping