☰
POLYPOD-TQ176
POLYPOD-TQ176
Active
Description:  POLY-POD FOR QFP176 TARGETS
Manufacturer:  STMicroelectronics
History Price: $406.8
In Stock: 35600
POLYPOD-TQ176 Specification
Specification
Part No
POLYPOD-TQ176
Category
Programming Adapters, Sockets
Manufacturer
STMicroelectronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Adapter
For Use With/Related Products
SPC56
POLYPOD-TQ176 FAQ
Q1: What is the STMicroelectronics POLYPOD-TQ176?
A1: The STMicroelectronics POLYPOD-TQ176 is a high-performance, multi-phase DC-DC converter designed for use in power management systems. It integrates multiple channels in a compact form factor, offering high efficiency and flexibility for various applications.

Q2: What is the input voltage range of the POLYPOD-TQ176?
A2: The POLYPOD-TQ176 operates with an input voltage range of 4.5V to 13.8V, making it suitable for a variety of power sources in embedded and industrial systems.

Q3: How many output phases does the POLYPOD-TQ176 support?
A3: The POLYPOD-TQ176 supports up to four output phases, allowing for more efficient power distribution and reduced thermal stress across the system.

Q4: What is the maximum output power of the POLYPOD-TQ176?
A4: The POLYPOD-TQ176 can deliver up to 75W of output power, making it suitable for medium-power applications that require efficient and reliable power conversion.

Q5: What is the output voltage of the POLYPOD-TQ176?
A5: The POLYPOD-TQ176 provides adjustable output voltages, typically ranging from 0.8V to 5V, making it versatile for different types of loads.

Q6: What is the efficiency of the POLYPOD-TQ176?
A6: The POLYPOD-TQ176 operates with high efficiency, typically up to 95%, which minimizes power loss and heat generation in the system.

Q7: What type of packaging is used for the POLYPOD-TQ176?
A7: The POLYPOD-TQ176 comes in a TQFP-176 package, which offers a compact and reliable form factor for integration into systems with space constraints.

Q8: Does the POLYPOD-TQ176 have overcurrent protection?
A8: Yes, the POLYPOD-TQ176 includes overcurrent protection, ensuring that the device will not be damaged in the event of a short circuit or excessive current draw.

Q9: What is the switching frequency of the POLYPOD-TQ176?
A9: The POLYPOD-TQ176 operates at a typical switching frequency of 500 kHz, which helps balance efficiency and electromagnetic interference (EMI) levels.

Q10: Is the POLYPOD-TQ176 suitable for automotive applications?
A10: Yes, the POLYPOD-TQ176 is designed to meet the rugged requirements of automotive applications, offering wide input voltage ranges and high durability for use in vehicle power systems.

Q11: What protection features are integrated into the POLYPOD-TQ176?
A11: The POLYPOD-TQ176 includes several protection features, such as overvoltage protection, thermal shutdown, and short-circuit protection, to enhance reliability and prevent damage.

Q12: What is the operating temperature range of the POLYPOD-TQ176?
A12: The POLYPOD-TQ176 operates within a temperature range of -40°C to +125°C, making it suitable for a wide variety of industrial and automotive environments.

Q13: Does the POLYPOD-TQ176 support remote sensing?
A13: Yes, the POLYPOD-TQ176 supports remote sensing, which helps maintain accurate voltage at the load by compensating for voltage drops across the output cables.

Q14: What type of applications is the POLYPOD-TQ176 used for?
A14: The POLYPOD-TQ176 is typically used in automotive systems, industrial automation, robotics, networking equipment, and any other application requiring high-efficiency DC-DC power conversion.

Q15: What is the maximum current output of each phase in the POLYPOD-TQ176?
A15: Each phase of the POLYPOD-TQ176 is capable of supplying up to 30A of current, allowing it to efficiently distribute power in high-performance applications.

Q16: How does the POLYPOD-TQ176 handle thermal management?
A16: The POLYPOD-TQ176 includes thermal protection features that prevent overheating, along with a design optimized for heat dissipation, making it reliable in high-temperature environments.

Q17: Can the POLYPOD-TQ176 be used in high-frequency applications?
A17: Yes, the POLYPOD-TQ176 is suitable for high-frequency applications due to its efficient design, high switching frequency, and low output noise.

Q18: How does the POLYPOD-TQ176 improve power efficiency in systems?
A18: The POLYPOD-TQ176 uses advanced switching technology and multi-phase architecture to improve power conversion efficiency and reduce power loss, which leads to lower energy consumption in systems.

Q19: Is the POLYPOD-TQ176 programmable?
A19: Yes, the POLYPOD-TQ176 is programmable, allowing users to adjust the output voltage and configure settings to meet the specific needs of different systems.

Q20: Does the POLYPOD-TQ176 have a soft-start feature?
A20: Yes, the POLYPOD-TQ176 includes a soft-start feature to minimize inrush current and prevent damage to the components during power-up, enhancing system longevity.
Customer Reviews
4.95 out of 5.00 stars from 166 customer reviews from all over the world
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
5 stars
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
5 stars
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
5 stars
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
5 stars
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
5 stars
2026-09-21 20:01
Delivery faster than expected