☰
SNRCM-250
SNRCM-250
Obsolete
Description:  KIT RADIO CARRIER FOR SN250
Manufacturer:  STMicroelectronics
Datasheet:   SNRCM-250 Datasheet
History Price: Obsolete
In Stock: 21920
SNRCM-250 Specification
Specification
Part No
SNRCM-250
Category
RF Evaluation and Development Kits, Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
802.15.4/Zigbee?
For Use With/Related Products
2.4GHz
Supplied Contents
SN250
Type
Board(s)
SNRCM-250 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Andrés López
Spain
5 stars
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
5 stars
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
5 stars
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods