SPC5-CONNECT
SPC5-CONNECT
Obsolete
Description:  USB INTERFACE PC TO DEV/MOD
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 33600
SPC5-CONNECT Specification
Specification
Part No
SPC5-CONNECT
Category
Kits Accessories
Manufacturer
STMicroelectronics
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Interface Board
For Use With/Related Products
SPC56
SPC5-CONNECT Description
# STMicroelectronics SPC5-CONNECT: Comprehensive Overview

STMicroelectronics SPC5-CONNECT is an advanced automotive development platform designed to facilitate the creation of applications focused on communication and interaction among various vehicle components. This platform integrates a range of features and specifications, making it an ideal solution for modern automotive technologies.

## Key Features

1. Multi-Protocol Communication Support:
- SPC5-CONNECT supports several communication protocols, including CAN (Controller Area Network), LIN (Local Interconnect Network), and Ethernet, which simplifies integration into existing vehicle networks.

2. Powerful Microcontrollers:
- It is equipped with SPC5 microcontrollers based on PowerPC architecture, offering high processing power and efficiency for demanding applications.

3. Energy Efficiency:
- The optimized energy management ensures low power consumption, which is essential for systems operating on batteries.

4. Safety Features:
- It includes safety features compliant with the ISO 26262 standard for critical applications, such as hardware safety modules and secure boot mechanisms.

5. Design Flexibility:
- The platform supports various development tools, providing developers with the flexibility needed to adapt their applications to specific requirements.

6. Development Support:
- Comprehensive software tools and application examples are provided to accelerate development and simplify implementation.

7. Real-Time Operating System (RTOS) Support:
- Supports real-time operating systems, ensuring deterministic responses to events and simplifying the programming of complex applications.

## Technical Specifications

## Microcontrollers

- Models: SPC56E, SPC564B, SPC574B
- Architecture: PowerPC
- Clock Frequency: Up to 160 MHz
- Flash Memory: Up to 2 MB
- RAM: Up to 128 KB

## Communication Interfaces

- CAN: Up to 8 channels, supporting CAN FD (Flexible Data-rate)
- LIN: Up to 8 channels
- Ethernet: Compliant with IEEE 802.3
- SPI/I2C/UART: Multiple interfaces available for external device connections

## Power Supply

- Operating Voltage: Ranges from 3.0 V to 5.5 V
- Standby Current Consumption: Less than 1 µA

## Safety Features

- Hardware Safety Modules: For cryptographic operations to enhance security.
- Error Correction Mechanisms (ECC): For memory protection.

## Operating Temperature Range

- From -40 °C to +125 °C, suitable for extreme conditions in automotive applications.

## Certification

- Safety certifications compliant with ISO 26262 ASIL-bis standards.

## Application Areas

The SPC5-CONNECT platform is suitable for a wide range of applications in the automotive industry, including:

- Automotive Communication: Optimizing communication between controllers, sensors, and actuators within the vehicle.
- Telematics Systems: Supporting Vehicle-to-Vehicle (V2V) and Vehicle-to-Infrastructure (V2I) communications.
- Advanced Driver Assistance Systems (ADAS): Integration of sensors and algorithms to support safe driving functions.
- Electric Vehicles: Energy management and battery management solutions.

## Conclusion

STMicroelectronics SPC5-CONNECT represents a robust and comprehensive solution for developing modern automotive applications. With its multi-capability communication, high-performance microcontrollers, and integrated safety features, the platform empowers developers with the necessary tools to create innovative and reliable solutions in the automotive industry. The support for various protocols and a broad development environment position SPC5-CONNECT as an outstanding choice for engineers and developers aiming to lead in automotive technology advancements.
Customer Reviews
4.95 out of 5.00 stars from 92 customer reviews from all over the world
Hans Müller
Germany
5 stars
2026-03-27 20:25
I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
Anaïs Lemoine
France
5 stars
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
5 stars
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
5 stars
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
5 stars
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
5 stars
2026-03-27 00:51
Great product. Recommend to everyone.