☰
SPC5-UDESTK-EVAL
SPC5-UDESTK-EVAL
Active
Description:  EVAL BOARD FOR SPC-UDESTK
Manufacturer:  STMicroelectronics
History Price: $166.25
In Stock: 35720
SPC5-UDESTK-EVAL Specification
Specification
Part No
SPC5-UDESTK-EVAL
Category
Programmers, Emulators, and Debuggers
Manufacturer
STMicroelectronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Debugger
For Use With/Related Products
SPC5
Contents
Board(s)
SPC5-UDESTK-EVAL PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Jairo Nascimento
Brazil
5 stars
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
5 stars
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
5 stars
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.