☰
SPC560BADPT64S
SPC560BADPT64S
Active
Description:  SPC560B EVAL BRD
Manufacturer:  STMicroelectronics
History Price: $396.32
In Stock: 49840
SPC560BADPT64S Specification
Specification
Part No
SPC560BADPT64S
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
e200
Platform
-
Utilized IC / Part
SPC560B
Mounting Type
Fixed
Contents
Board(s)
SPC560BADPT64S Related Parts
SPC560B-DIS
SPC560B-DIS
STMicroelectronics
DISCOVERY SPC560B EVAL BRD
SPC560D-DIS
SPC560D-DIS
STMicroelectronics
DISCOVERY SPC560D EVAL BRD
SPC560P-DISP
SPC560P-DISP
STMicroelectronics
DISCOVERY SPC560P EVAL BRD
SPC560PKIT100S
SPC560PKIT100S
STMicroelectronics
SPC560P EVAL BRD
SPC560PKIT144S
SPC560PKIT144S
STMicroelectronics
SPC560P EVAL BRD
SPC560PKIT64S
SPC560PKIT64S
STMicroelectronics
SPC560P EVAL BRD
SPC563M64AVB144
SPC563M64AVB144
STMicroelectronics
SPC563M EVAL BRD
SPC563M64AVB176
SPC563M64AVB176
STMicroelectronics
SPC563M EVAL BRD
SPC563M64CAL144
SPC563M64CAL144
STMicroelectronics
SPC563M EVAL BRD
SPC563M64CAL176
SPC563M64CAL176
STMicroelectronics
SPC563M EVAL BRD
SPC563M-DISP
SPC563M-DISP
STMicroelectronics
DISCOVERY SPC563M EVAL BRD
SPC563MKIT144S
SPC563MKIT144S
STMicroelectronics
SPC563M EVAL BRD
SPC560BADPT64S Compare Parts
  • SPC560BADPT64S vs SPC58XXADPT64S
  • SPC560BADPT64S vs SPC58XXADPT292S
  • SPC560BADPT64S vs SPC58XXADPT176S
  • SPC560BADPT64S vs SPC58XXADPT144S
  • SPC560BADPT64S vs SPC58XXADPT100S
  • SPC560BADPT64S vs SPC58NH-DISP
  • SPC560BADPT64S vs SPC58NG-DISP
  • SPC560BADPT64S vs SPC58EC-DISP
  • SPC560BADPT64S vs SPC584B-DISP
  • SPC560BADPT64S vs SPC584B-DIS
  • SPC560BADPT64S vs SPC582B-DIS
  • SPC560BADPT64S vs SPC57XXMB
  • SPC560BADPT64S vs SPC574S-DISP
  • SPC560BADPT64S vs SPC574SADPT244S
  • SPC560BADPT64S vs SPC574SADPT144S
  • SPC560BADPT64S vs SPC574KADPT144S
  • SPC560BADPT64S vs SPC572L-DISP
  • SPC560BADPT64S vs SPC572LADPT80S
  • SPC560BADPT64S vs SPC572LADPT100S
  • SPC560BADPT64S vs SPC570S-DISP
  • SPC560BADPT64S vs SPC570SADPT64S
  • SPC560BADPT64S vs SPC570SADPT100S
  • SPC560BADPT64S vs SPC56ELKIT144S
  • SPC560BADPT64S vs SPC56EL70L5DISP
  • SPC560BADPT64S vs SPC564AKIT324S
  • SPC560BADPT64S vs SPC564A-DISP
  • SPC560BADPT64S vs SPC564A80CAL176
  • SPC560BADPT64S vs SPC564A70CAL176
  • SPC560BADPT64S vs SPC563MKIT144S
  • SPC560BADPT64S vs SPC563M-DISP
  • SPC560BADPT64S vs SPC563M64CAL176
  • SPC560BADPT64S vs SPC563M64CAL144
  • SPC560BADPT64S vs SPC563M64AVB176
  • SPC560BADPT64S vs SPC563M64AVB144
  • SPC560BADPT64S vs SPC560PKIT64S
  • SPC560BADPT64S vs SPC560PKIT144S
  • SPC560BADPT64S vs SPC560PKIT100S
  • SPC560BADPT64S vs SPC560P-DISP
  • SPC560BADPT64S vs SPC560D-DIS
  • SPC560BADPT64S vs SPC560B-DIS
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!