Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ STMicroelectronics SPC58EC-DIS
SPC58EC-DIS
Active
Embedded MCU, DSP Evaluation Boards
Description:
DISCOVERY KIT FOR SPC58EC - C LI
Manufacturer:
STMicroelectronics
Datasheet:
SPC58EC-DIS Datasheet
History Price: $128.78
In Stock: 31080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SPC58EC-DIS Specification
Specification
Part No
SPC58EC-DIS
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
STMicroelectronics
Series
SPC5
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
e200
Platform
Discovery
Utilized IC / Part
SPC58EC80E3
Mounting Type
Fixed
Contents
Board(s)
SPC58EC-DIS PDF Datasheet
SPC58EC-DIS Datasheet
Click and Download: SPC58EC-DIS Datasheet
SPC58EC-DIS Related Parts
SPC560B-DIS
STMicroelectronics
DISCOVERY SPC560B EVAL BRD
SPC560D-DIS
STMicroelectronics
DISCOVERY SPC560D EVAL BRD
SPC560P-DISP
STMicroelectronics
DISCOVERY SPC560P EVAL BRD
SPC560PKIT100S
STMicroelectronics
SPC560P EVAL BRD
SPC560PKIT144S
STMicroelectronics
SPC560P EVAL BRD
SPC560PKIT64S
STMicroelectronics
SPC560P EVAL BRD
SPC563M64AVB144
STMicroelectronics
SPC563M EVAL BRD
SPC563M64AVB176
STMicroelectronics
SPC563M EVAL BRD
SPC563M64CAL144
STMicroelectronics
SPC563M EVAL BRD
SPC563M64CAL176
STMicroelectronics
SPC563M EVAL BRD
SPC563M-DISP
STMicroelectronics
DISCOVERY SPC563M EVAL BRD
SPC563MKIT144S
STMicroelectronics
SPC563M EVAL BRD
SPC58EC-DIS Compare Parts
SPC58EC-DIS vs SPC58XXADPT64S
SPC58EC-DIS vs SPC58XXADPT292S
SPC58EC-DIS vs SPC58XXADPT176S
SPC58EC-DIS vs SPC58XXADPT144S
SPC58EC-DIS vs SPC58XXADPT100S
SPC58EC-DIS vs SPC58NH-DISP
SPC58EC-DIS vs SPC58NG-DISP
SPC58EC-DIS vs SPC58EC-DISP
SPC58EC-DIS vs SPC584B-DISP
SPC58EC-DIS vs SPC584B-DIS
SPC58EC-DIS vs SPC582B-DIS
SPC58EC-DIS vs SPC57XXMB
SPC58EC-DIS vs SPC574S-DISP
SPC58EC-DIS vs SPC574SADPT244S
SPC58EC-DIS vs SPC574SADPT144S
SPC58EC-DIS vs SPC574KADPT144S
SPC58EC-DIS vs SPC572L-DISP
SPC58EC-DIS vs SPC572LADPT80S
SPC58EC-DIS vs SPC572LADPT100S
SPC58EC-DIS vs SPC570S-DISP
SPC58EC-DIS vs SPC570SADPT64S
SPC58EC-DIS vs SPC570SADPT100S
SPC58EC-DIS vs SPC56ELKIT144S
SPC58EC-DIS vs SPC56EL70L5DISP
SPC58EC-DIS vs SPC564AKIT324S
SPC58EC-DIS vs SPC564A-DISP
SPC58EC-DIS vs SPC564A80CAL176
SPC58EC-DIS vs SPC564A70CAL176
SPC58EC-DIS vs SPC563MKIT144S
SPC58EC-DIS vs SPC563M-DISP
SPC58EC-DIS vs SPC563M64CAL176
SPC58EC-DIS vs SPC563M64CAL144
SPC58EC-DIS vs SPC563M64AVB176
SPC58EC-DIS vs SPC563M64AVB144
SPC58EC-DIS vs SPC560PKIT64S
SPC58EC-DIS vs SPC560PKIT144S
SPC58EC-DIS vs SPC560PKIT100S
SPC58EC-DIS vs SPC560P-DISP
SPC58EC-DIS vs SPC560D-DIS
SPC58EC-DIS vs SPC560B-DIS
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!