Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RFID Evaluation and Development Kits, Boards
/ STMicroelectronics ST25RU3993-EVAL
ST25RU3993-EVAL
Obsolete
RFID Evaluation and Development Kits, Boards
Description:
ST25RU3993 READER IC EVALUATION
Manufacturer:
STMicroelectronics
Datasheet:
ST25RU3993-EVAL Datasheet
History Price: Obsolete
In Stock: 3300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ST25RU3993-EVAL Specification
Specification
Part No
ST25RU3993-EVAL
Category
RFID Evaluation and Development Kits, Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
RFID Reader
Frequency
840MHz ~ 960MHz
For Use With/Related Products
ST25RU3993
Supplied Contents
Board(s)
ST25RU3993-EVAL PDF Datasheet
ST25RU3993-EVAL Datasheet
Click and Download: ST25RU3993-EVAL Datasheet
ST25RU3993-EVAL Related Parts
ST25DV64KC-DISCO
STMicroelectronics
DISCOVERY KIT FOR THE ST25DV-I2C
ST25DV-DISCOVERY
STMicroelectronics
DISCOVERY KIT FOR ST25DV04K
ST25DV-PWM-ESET
STMicroelectronics
DISCOVERY KIT FOR THE ST25DV-PWM
ST25R3911B-DISCO
STMicroelectronics
DISCOVERY KIT FOR ST25R3911B
ST25R3916-DISCO
STMicroelectronics
DISCOVERY KIT FOR THE ST25R3916
ST25RU3993-HPEV
STMicroelectronics
THREE-PHASE FULL SHUNT ELECTRICI
ST25-TAG-BAG-EC
STMicroelectronics
SET OF ST25TV AND ST25TN SERIES
ST25-TAG-BAG-U
STMicroelectronics
ST25T NFC TAG SET OF 25
ST25-TAG-BAG-UB
STMicroelectronics
SET OF ST25TA AND ST25TV SERIES
ST25TV02KC-ASEAL
STMicroelectronics
DISCOVERY BOARD FOR THE ST25TV02
ST25TV-ESEAL
STMicroelectronics
RFID TRANSPONDER TOOL
ST25-TAG-BAG-AB
STMicroelectronics
TAG BAG FOR ST25TV512C & ST25TV0
ST25RU3993-EVAL Compare Parts
ST25RU3993-EVAL vs ST25TV02KC-ASEAL
ST25RU3993-EVAL vs ST25-TAG-BAG-UB
ST25RU3993-EVAL vs ST25-TAG-BAG-U
ST25RU3993-EVAL vs ST25-TAG-BAG-EC
ST25RU3993-EVAL vs ST25RU3993-HPEV
ST25RU3993-EVAL vs ST25R3916-DISCO
ST25RU3993-EVAL vs ST25R3911B-DISCO
ST25RU3993-EVAL vs ST25DV-PWM-ESET
ST25RU3993-EVAL vs ST25DV-DISCOVERY
ST25RU3993-EVAL vs ST25DV64KC-DISCO
ST25RU3993-EVAL vs ST25-TAG-BAG-UI1
ST25RU3993-EVAL vs ST25-TAG-BAG-AB
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci