Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Programmers, Emulators, and Debuggers
/ STMicroelectronics ST92E163-EPB/US
ST92E163-EPB/US
Obsolete
Programmers, Emulators, and Debuggers
Description:
KIT DEMO MASS STORAGE
Manufacturer:
STMicroelectronics
Datasheet:
ST92E163-EPB/US Datasheet
History Price: Obsolete
In Stock: 25000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ST92E163-EPB/US Specification
Specification
Part No
ST92E163-EPB/US
Category
Programmers, Emulators, and Debuggers
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Programmer
For Use With/Related Products
ST9 MCUs
Contents
Board(s), Cable(s), Power Supply
ST92E163-EPB/US PDF Datasheet
ST92E163-EPB/US Datasheet
Click and Download: ST92E163-EPB/US Datasheet
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect