☰
STEVAL-CCA003V1
STEVAL-CCA003V1
Obsolete
Description:  BOARD EVAL FOR LV TS4984IQT
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 9040
STEVAL-CCA003V1 Specification
Specification
Part No
STEVAL-CCA003V1
Category
Audio Amplifier Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Class AB
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
1W x 2 @ 8Ohm
Voltage - Supply
2.2V ~ 5.5V
Board Type
Fully Populated
Utilized IC / Part
TS4984
Supplied Contents
Board(s)
STEVAL-CCA003V1 PDF Datasheet
STEVAL-CCA003V1 Related Parts
STEVAL-CCA001V1
STEVAL-CCA001V1
STMicroelectronics
BOARD EVAL FOR TS4962MEIJT
STEVAL-CCA002V1
STEVAL-CCA002V1
STMicroelectronics
BOARD EVAL FOR LP DIFF TS4994IQT
STEVAL-CCA007V1
STEVAL-CCA007V1
STMicroelectronics
BOARD EVAL BASED ON TS2012IQT
STEVAL-CCA008V1
STEVAL-CCA008V1
STMicroelectronics
BOARD EVAL BASED ON TS4998
STEVAL-CCA009V1
STEVAL-CCA009V1
STMicroelectronics
BOARD EVAL BASED ON TS4601
STEVAL-CCA011V1
STEVAL-CCA011V1
STMicroelectronics
BOARD EVAL FOR TS2012FC
STEVAL-CCA012V1
STEVAL-CCA012V1
STMicroelectronics
BOARD EVAL BASED ON TS2007
STEVAL-CCA013V1
STEVAL-CCA013V1
STMicroelectronics
BOARD EVAL FOR TS4961T
STEVAL-CCA016V1
STEVAL-CCA016V1
STMicroelectronics
BOARD EVAL FOR TS4999
STEVAL-CCA019V1
STEVAL-CCA019V1
STMicroelectronics
BOARD EVAL AUDIO AMP FOR TS4982
STEVAL-CCA021V1
STEVAL-CCA021V1
STMicroelectronics
BOARD EVAL AUDIO FOR STM32F103
STEVAL-CCA025V1
STEVAL-CCA025V1
STMicroelectronics
BOARD DEMO HEADPHONE TS4621
STEVAL-CCA003V1 Compare Parts
  • STEVAL-CCA003V1 vs STEVAL-CCA048V1
  • STEVAL-CCA003V1 vs STEVAL-CCA044V1
  • STEVAL-CCA003V1 vs STEVAL-CCA043V1
  • STEVAL-CCA003V1 vs STEVAL-CCA042V1
  • STEVAL-CCA003V1 vs STEVAL-CCA037V1
  • STEVAL-CCA003V1 vs STEVAL-CCA030V1
  • STEVAL-CCA003V1 vs STEVAL-CCA029V1
  • STEVAL-CCA003V1 vs STEVAL-CCA028V1
  • STEVAL-CCA003V1 vs STEVAL-CCA027V1
  • STEVAL-CCA003V1 vs STEVAL-CCA025V1
  • STEVAL-CCA003V1 vs STEVAL-CCA021V1
  • STEVAL-CCA003V1 vs STEVAL-CCA019V1
  • STEVAL-CCA003V1 vs STEVAL-CCA016V1
  • STEVAL-CCA003V1 vs STEVAL-CCA013V1
  • STEVAL-CCA003V1 vs STEVAL-CCA012V1
  • STEVAL-CCA003V1 vs STEVAL-CCA011V1
  • STEVAL-CCA003V1 vs STEVAL-CCA009V1
  • STEVAL-CCA003V1 vs STEVAL-CCA008V1
  • STEVAL-CCA003V1 vs STEVAL-CCA007V1
  • STEVAL-CCA003V1 vs STEVAL-CCA002V1
  • STEVAL-CCA003V1 vs STEVAL-CCA001V1
  • STEVAL-CCA003V1 vs STEVAL-CCA040V1
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class