☰
STEVAL-ILL022V1
STEVAL-ILL022V1
Obsolete
Description:  DEMO SOLAR DRIVER CHARGER
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 7960
STEVAL-ILL022V1 Specification
Specification
Part No
STEVAL-ILL022V1
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Reference Design
Function
Solar Charger, LED Driver
Embedded
Yes, MCU, 32-Bit
Utilized IC / Part
STM32F101R
Primary Attributes
-
Supplied Contents
Board(s)
STEVAL-ILL022V1 PDF Datasheet
STEVAL-ILL022V1 Related Parts
STEPPER-MTR-RD
STEPPER-MTR-RD
Silicon Labs
REFERENCE DESIGN STEPPER MOTOR
STEVAL-2STPD01
STEVAL-2STPD01
STMicroelectronics
EVAL BOARD FOR STPD01
STEVAL-3DP001V1
STEVAL-3DP001V1
STMicroelectronics
EVAL BOARD FOR L6474
STEVAL-CBP002V1
STEVAL-CBP002V1
STMicroelectronics
BOARD EVAL VFD STFPC320
STEVAL-CBP003V1
STEVAL-CBP003V1
STMicroelectronics
BOARD LED CTLR/DVR STLED316S
STEVAL-CBP004V1
STEVAL-CBP004V1
STMicroelectronics
BOARD DEMO STFPC311/ST72264
STEVAL-CBP005V1
STEVAL-CBP005V1
STMicroelectronics
BOARD DEMO FRONT PANEL STLED316S
STEVAL-CBP006V1
STEVAL-CBP006V1
STMicroelectronics
BOARD DEMO UNIPWR STM8S MCU
STEVAL-CCA004V1
STEVAL-CCA004V1
STMicroelectronics
BOARD EVAL BASED ON TSH120
STEVAL-CCA005V1
STEVAL-CCA005V1
STMicroelectronics
BOARD EVAL BASED ON TSH173
STEVAL-CCA006V1
STEVAL-CCA006V1
STMicroelectronics
BOARD EVAL BASED ON TSH103
STEVAL-CCA010V1
STEVAL-CCA010V1
STMicroelectronics
BOARD EVAL TSH122 BASED
STEVAL-ILL022V1 Compare Parts
  • STEVAL-ILL022V1 vs STEVAL-VP12201F
  • STEVAL-ILL022V1 vs STEVAL-VNH5180A
  • STEVAL-ILL022V1 vs STEVAL-VNH5050A
  • STEVAL-ILL022V1 vs STEVAL-VNH5019A
  • STEVAL-ILL022V1 vs STEVAL-USBPD45C
  • STEVAL-ILL022V1 vs STEVAL-USBPD27S
  • STEVAL-ILL022V1 vs STEVAL-USBC2DP
  • STEVAL-ILL022V1 vs STEVAL-TTM004V1
  • STEVAL-ILL022V1 vs STEVAL-TTM002V1
  • STEVAL-ILL022V1 vs STEVAL-TTM001V1
  • STEVAL-ILL022V1 vs STEVAL-TSP009V2
  • STEVAL-ILL022V1 vs STEVAL-TSP006V2
  • STEVAL-ILL022V1 vs STEVAL-TSP005V2
  • STEVAL-ILL022V1 vs STEVAL-TSP004V2
  • STEVAL-ILL022V1 vs STEVAL-TLL005V1
  • STEVAL-ILL022V1 vs STEVAL-TLL003V1
  • STEVAL-ILL022V1 vs STEVAL-TLL002V1
  • STEVAL-ILL022V1 vs STEVAL-TDE001V1
  • STEVAL-ILL022V1 vs STEVAL-TCS004V1
  • STEVAL-ILL022V1 vs STEVAL-TCS003V1
  • STEVAL-ILL022V1 vs STEVAL-TCS001V1
  • STEVAL-ILL022V1 vs STEVAL-SPMD250V2
  • STEVAL-ILL022V1 vs STEVAL-SPMD250V1
  • STEVAL-ILL022V1 vs STEVAL-SPMD150V2
  • STEVAL-ILL022V1 vs STEVAL-SPMD150V1
  • STEVAL-ILL022V1 vs STEVAL-SPIN3204
  • STEVAL-ILL022V1 vs STEVAL-SPIN3202
  • STEVAL-ILL022V1 vs STEVAL-SPIN3201
  • STEVAL-ILL022V1 vs STEVAL-SCR002V1
  • STEVAL-ILL022V1 vs STEVAL-SCR001V1
  • STEVAL-ILL022V1 vs STEVAL-SCM001V1
  • STEVAL-ILL022V1 vs STEVAL-PTOOL2V1
  • STEVAL-ILL022V1 vs STEVAL-PTOOL1V1
  • STEVAL-ILL022V1 vs STEVAL-POE006V1
  • STEVAL-ILL022V1 vs STEVAL-POE005V1
  • STEVAL-ILL022V1 vs STEVAL-POE003V1
  • STEVAL-ILL022V1 vs STEVAL-POE002V1
  • STEVAL-ILL022V1 vs STEVAL-POE001V1
  • STEVAL-ILL022V1 vs STEVAL-PMIC1K1
  • STEVAL-ILL022V1 vs STEVAL-PCN001V1
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!