☰
STEVAL-ILL078V1
STEVAL-ILL078V1
Active
Description:  EVAL BOARD LED6000 1A LED DVR
Manufacturer:  STMicroelectronics
History Price: $25.25
In Stock: 26160
STEVAL-ILL078V1 Specification
Specification
Part No
STEVAL-ILL078V1
Category
LED Driver Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
1A
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Features
Dimmable
Voltage - Input
4.5V ~ 60V
Supplied Contents
Board(s)
Utilized IC / Part
LED6000
STEVAL-ILL078V1 PDF Datasheet
STEVAL-ILL078V1 Related Parts
STEVAL-ILL001V1
STEVAL-ILL001V1
STMicroelectronics
EVAL BOARD DIMMABLE HB PWR LED
STEVAL-ILL002V3
STEVAL-ILL002V3
STMicroelectronics
BOARD EVAL HB 40LED STP08DP05
STEVAL-ILL002V4
STEVAL-ILL002V4
STMicroelectronics
BOARD EVAL HB 40LED STP08DP05
STEVAL-ILL003V1
STEVAL-ILL003V1
STMicroelectronics
EVAL BOARD 32 LED ARRAY
STEVAL-ILL003V2
STEVAL-ILL003V2
STMicroelectronics
BOARD EVAL BASED ON STP16CP05
STEVAL-ILL005V1
STEVAL-ILL005V1
STMicroelectronics
EVAL BOARD CC DRVR HI DENSE LEDS
STEVAL-ILL006V1
STEVAL-ILL006V1
STMicroelectronics
EVAL BOARD CC DRVR HI DENSE LEDS
STEVAL-ILL007V1
STEVAL-ILL007V1
STMicroelectronics
EVAL BOARD LED DRVR MR-16 FORMAT
STEVAL-ILL008V1
STEVAL-ILL008V1
STMicroelectronics
EVAL BOARD CREE LED FLASHLIGHT
STEVAL-ILL009V1
STEVAL-ILL009V1
STMicroelectronics
BOARD RGB COLOR CTRL STP04CM596
STEVAL-ILL013V1
STEVAL-ILL013V1
STMicroelectronics
DIMMABLE 80W OFFLINE LED DRIVER
STEVAL-ILL014V1
STEVAL-ILL014V1
STMicroelectronics
BOARD EVAL BASED ON STCS1
STEVAL-ILL078V1 Compare Parts
  • STEVAL-ILL078V1 vs STEVAL-TLL012V1
  • STEVAL-ILL078V1 vs STEVAL-TLL011V1
  • STEVAL-ILL078V1 vs STEVAL-TLL010V1
  • STEVAL-ILL078V1 vs STEVAL-TLL009V1
  • STEVAL-ILL078V1 vs STEVAL-TLL008V2
  • STEVAL-ILL078V1 vs STEVAL-TLL008V1
  • STEVAL-ILL078V1 vs STEVAL-TLL006V2
  • STEVAL-ILL078V1 vs STEVAL-TLL006V1
  • STEVAL-ILL078V1 vs STEVAL-TLL004V1
  • STEVAL-ILL078V1 vs STEVAL-TLL001V1
  • STEVAL-ILL078V1 vs STEVAL-POEL45W1
  • STEVAL-ILL078V1 vs STEVAL-LLL011V1
  • STEVAL-ILL078V1 vs STEVAL-LLL010V1
  • STEVAL-ILL078V1 vs STEVAL-LLL009V1
  • STEVAL-ILL078V1 vs STEVAL-LLL008V1
  • STEVAL-ILL078V1 vs STEVAL-LLL007V1
  • STEVAL-ILL078V1 vs STEVAL-LLL006V1
  • STEVAL-ILL078V1 vs STEVAL-LLL005V1
  • STEVAL-ILL078V1 vs STEVAL-LLL004V1
  • STEVAL-ILL078V1 vs STEVAL-LLL003V1
  • STEVAL-ILL078V1 vs STEVAL-LLL002V1
  • STEVAL-ILL078V1 vs STEVAL-LLL001V1
  • STEVAL-ILL078V1 vs STEVAL-ISA056V1
  • STEVAL-ILL078V1 vs STEVAL-ILL090V1
  • STEVAL-ILL078V1 vs STEVAL-ILL089V1
  • STEVAL-ILL078V1 vs STEVAL-ILL088V1
  • STEVAL-ILL078V1 vs STEVAL-ILL085V1
  • STEVAL-ILL078V1 vs STEVAL-ILL084V1
  • STEVAL-ILL078V1 vs STEVAL-ILL080V1
  • STEVAL-ILL078V1 vs STEVAL-ILL079V1
  • STEVAL-ILL078V1 vs STEVAL-ILL077V1
  • STEVAL-ILL078V1 vs STEVAL-ILL076V2
  • STEVAL-ILL078V1 vs STEVAL-ILL076V1
  • STEVAL-ILL078V1 vs STEVAL-ILL074V2
  • STEVAL-ILL078V1 vs STEVAL-ILL074V1
  • STEVAL-ILL078V1 vs STEVAL-ILL073V1
  • STEVAL-ILL078V1 vs STEVAL-ILL072V1
  • STEVAL-ILL078V1 vs STEVAL-ILL071V1
  • STEVAL-ILL078V1 vs STEVAL-ILL070V4
  • STEVAL-ILL078V1 vs STEVAL-ILL070V1
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!