Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Expansion Boards, Daughter Cards
/ STMicroelectronics STEVAL-IOM001V1
STEVAL-IOM001V1
Active
Expansion Boards, Daughter Cards
Description:
STEVAL-IOM001V1
Manufacturer:
STMicroelectronics
Datasheet:
STEVAL-IOM001V1 Datasheet
History Price: $42.29
In Stock: 19280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STEVAL-IOM001V1 Specification
Specification
Part No
STEVAL-IOM001V1
Category
Expansion Boards, Daughter Cards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Nucleo
Platform
Interface
Type
Transceiver
Function
L6360
Utilized IC / Part
Board(s)
STEVAL-IOM001V1 PDF Datasheet
STEVAL-IOM001V1 Datasheet
Click and Download: STEVAL-IOM001V1 Datasheet
STEVAL-IOM001V1 Related Parts
STEVAL-IDI009V1
STMicroelectronics
EVAL BOARD PIR SENSOR
STEVAL-IFP040V1
STMicroelectronics
INDUSTRIAL DIGITAL OUTPUT EXPANS
STEVAL-IOD002V1
STMicroelectronics
NUCLEO BOARD FOR L6364W
STEVAL-IOD003V1
STMicroelectronics
STEVAL-IOD003V1
STEVAL-MKI214V1
STMicroelectronics
STEVAL-MKI214V1 LPS33KTR ADAPTER
STEVAL-MKI215V1
STMicroelectronics
STEVAL-MKI215V1 LSM6DSO32TR ADAP
STEVAL-MKI217V1
STMicroelectronics
EVAL BOARD LIS2MDL LSM6DSOX
STEVAL-MKI218V1
STMicroelectronics
STEVAL-MKI218V1
STEVAL-MKI221V1
STMicroelectronics
LSM6DSO32X ADAPTER BOARD FOR A S
STEVAL-STWINMAV1
STMicroelectronics
ANALOG MICROPHONE ARRAY EXPANSIO
STEVAL-STWINWFV1
STMicroelectronics
WI-FI EXPANSION FOR THE SENSORTI
STEVAL-C34KAT1
STMicroelectronics
VIBROMETER AND TEMPERATURE SENSO
STEVAL-IOM001V1 Compare Parts
STEVAL-IOM001V1 vs STEVAL-STWINMAV1
STEVAL-IOM001V1 vs STEVAL-MKI221V1
STEVAL-IOM001V1 vs STEVAL-MKI218V1
STEVAL-IOM001V1 vs STEVAL-MKI217V1
STEVAL-IOM001V1 vs STEVAL-MKI215V1
STEVAL-IOM001V1 vs STEVAL-MKI214V1
STEVAL-IOM001V1 vs STEVAL-IOD003V1
STEVAL-IOM001V1 vs STEVAL-IOD002V1
STEVAL-IOM001V1 vs STEVAL-IFP040V1
STEVAL-IOM001V1 vs STEVAL-IDI009V1
STEVAL-IOM001V1 vs STEVAL-STWINMA2
STEVAL-IOM001V1 vs STEVAL-MKI239A
STEVAL-IOM001V1 vs STEVAL-MIC008A
STEVAL-IOM001V1 vs STEVAL-IFP046V1
STEVAL-IOM001V1 vs STEVAL-IFP045V1
STEVAL-IOM001V1 vs STEVAL-IFP044V1
STEVAL-IOM001V1 vs STEVAL-IFP043V1
STEVAL-IOM001V1 vs STEVAL-C34KAT1
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay