☰
STEVAL-IPR002V1
STEVAL-IPR002V1
Obsolete
Description:  BOARD EVAL RFID READER
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 7080
STEVAL-IPR002V1 Specification
Specification
Part No
STEVAL-IPR002V1
Category
RFID Evaluation and Development Kits, Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
RFID Reader
Frequency
13.56MHz
For Use With/Related Products
M24LR-64-R
Supplied Contents
Board(s)
STEVAL-IPR002V1 Related Parts
STEVAL-IPR001V1
STEVAL-IPR001V1
STMicroelectronics
EVAL BOARD RFID READER
STEVAL-IPR002V2
STEVAL-IPR002V2
STMicroelectronics
BOARD DATA/EVENT LOG M24LR64E-R
STEVAL-SMARTAG1
STEVAL-SMARTAG1
STMicroelectronics
NFC DYNAMIC TAG SENSOR NODE EVAL
STEVAL-TDR013V1
STEVAL-TDR013V1
STMicroelectronics
BOARD DEMO UHF RFID READ PD84002
STEVAL-25R3916B
STEVAL-25R3916B
STMicroelectronics
STEVAL-25R3916B
STEVAL-SMARTAG2
STEVAL-SMARTAG2
STMicroelectronics
STEVAL-SMARTAG2
STEVAL-IPR002V1 Description
The STMicroelectronics STEVAL-IPR002V1 is a versatile evaluation board designed for the development and testing of power management applications. This evaluation platform is particularly useful for engineers and developers working on power supply designs, battery management systems, and other related applications. It provides a comprehensive set of features that facilitate the evaluation of STMicroelectronics%27 power management solutions.

## Overview

The STEVAL-IPR002V1 evaluation board is equipped with various components and interfaces that allow for easy integration and testing of power management ICs (PMICs). It is designed to support a wide range of applications, making it an essential tool for prototyping and validating power management designs.

## Key Features

1. Power Management ICs: The board typically integrates ST%27s advanced PMICs, which are capable of managing power distribution and conversion efficiently.

2. Input Voltage Range: The evaluation board supports a wide input voltage range, making it suitable for various applications, including industrial and consumer electronics.

3. Output Voltage Options: The board can provide multiple output voltages, which can be adjusted based on the requirements of the application.

4. Communication Interfaces: It may include interfaces such as I2C, SPI, or UART for communication with microcontrollers or other devices.

5. User-Friendly Design: The layout is designed for easy access to test points and connectors, facilitating quick prototyping and testing.

6. Thermal Management: The board is designed with thermal considerations in mind, ensuring that the components operate within safe temperature limits.

## Specifications

- Input Voltage: Typically ranges from 5V to 30V, depending on the specific PMIC used.
- Output Current: The output current capability can vary, often supporting several hundred milliamps to a few amps.
- Efficiency: High efficiency ratings (often above 90%) are typical, depending on the load conditions and specific PMIC used.
- Dimensions: The physical dimensions of the board are compact, making it suitable for integration into various systems.
- Operating Temperature Range: Usually from -40°C to +85°C, allowing for use in harsh environments.

## Applications

The STEVAL-IPR002V1 is suitable for a wide range of applications, including:

- Consumer Electronics: Power supplies for devices such as smartphones, tablets, and wearables.
- Industrial Automation: Power management solutions for sensors, actuators, and control systems.
- Battery Management Systems: Solutions for charging and monitoring battery packs in various applications.

## Conclusion

The STMicroelectronics STEVAL-IPR002V1 evaluation board is a versatile tool for engineers looking to develop and test power management solutions. With its robust features and specifications, it provides a solid foundation for a variety of applications, making it an essential resource for anyone working in the field of power electronics. The board%27s design and capabilities enable efficient prototyping and validation, ensuring that developers can create reliable and efficient power management systems.
STEVAL-IPR002V1 Compare Parts
  • STEVAL-IPR002V1 vs STEVAL-SMARTAG1
  • STEVAL-IPR002V1 vs STEVAL-IPR002V2
  • STEVAL-IPR002V1 vs STEVAL-IPR001V1
  • STEVAL-IPR002V1 vs STEVAL-SMARTAG2
  • STEVAL-IPR002V1 vs STEVAL-25R3916B
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok