Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics STEVAL-ISA094V1
STEVAL-ISA094V1
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL BUCK REG L7981
Manufacturer:
STMicroelectronics
Datasheet:
STEVAL-ISA094V1 Datasheet
History Price: $31.56
In Stock: 5860
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STEVAL-ISA094V1 Specification
Specification
Part No
STEVAL-ISA094V1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
3.3V
Current - Output
3A
Voltage - Input
4.5V ~ 28V
Regulator Topology
Buck
Frequency - Switching
250kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
L7981
Power - Output
-
STEVAL-ISA094V1 PDF Datasheet
STEVAL-ISA094V1 Datasheet
Click and Download: STEVAL-ISA094V1 Datasheet
STEVAL-ISA094V1 Related Parts
STEVAL-1PS01AJR
STMicroelectronics
EVALUATION BOARD BASED ON ST1PS0
STEVAL-1PS01DJR
STMicroelectronics
PSU AND CONVERTER SOLUTION EVAL
STEVAL-1PS01EJR
STMicroelectronics
PSU AND CONVERTER SOLUTION EVAL
STEVAL-1PS02A
STMicroelectronics
EVAL BOARD FOR ST1PS02AQTR
STEVAL-1PS02B
STMicroelectronics
ST1PS02BQTR EVAL BOARD
STEVAL-1PS02C
STMicroelectronics
EVAL BOARD FOR ST1PS02CQTR
STEVAL-1PS02D
STMicroelectronics
EVALUATION BOARD BASED ON ST1PS0
STEVAL-1PS03A
STMicroelectronics
EVAL BOARD FOR ST1PS03
STEVAL-A6986IV1
STMicroelectronics
EVAL BOARD FOR A6986I
STEVAL-A6986IV2
STMicroelectronics
EVAL BOARD FOR A6986I
STEVAL-CBL003V1
STMicroelectronics
BOARD EVAL BASED ON LNBH23
STEVAL-CBL004V1
STMicroelectronics
BOARD DEMONSTRATION LNBH PS
STEVAL-ISA094V1 Compare Parts
STEVAL-ISA094V1 vs STEVAL-VP318L2F
STEVAL-ISA094V1 vs STEVAL-VP318L1F
STEVAL-ISA094V1 vs STEVAL-VP26K03F
STEVAL-ISA094V1 vs STEVAL-VP26K02F
STEVAL-ISA094V1 vs STEVAL-VP26K01F
STEVAL-ISA094V1 vs STEVAL-VP26K01B
STEVAL-ISA094V1 vs STEVAL-VP22201B
STEVAL-ISA094V1 vs STEVAL-VP12201B
STEVAL-ISA094V1 vs STEVAL-TSP001V1
STEVAL-ISA094V1 vs STEVAL-SPDC01V2
STEVAL-ISA094V1 vs STEVAL-SPDC01V1
STEVAL-ISA094V1 vs STEVAL-SMACH15V1
STEVAL-ISA094V1 vs STEVAL-PSQ001V1
STEVAL-ISA094V1 vs STEVAL-NRG011TV
STEVAL-ISA094V1 vs STEVAL-LNBH06
STEVAL-ISA094V1 vs STEVAL-LNBH05
STEVAL-ISA094V1 vs STEVAL-LNBH04
STEVAL-ISA094V1 vs STEVAL-LNBH02
STEVAL-ISA094V1 vs STEVAL-LNBH01
STEVAL-ISA094V1 vs STEVAL-L7983V50
STEVAL-ISA094V1 vs STEVAL-L7983V33
STEVAL-ISA094V1 vs STEVAL-L7983ADJ
STEVAL-ISA094V1 vs STEVAL-L6986IV1
STEVAL-ISA094V1 vs STEVAL-L6983IV1
STEVAL-ISA094V1 vs STEVAL-L6982NDR
STEVAL-ISA094V1 vs STEVAL-L6982CDR
STEVAL-ISA094V1 vs STEVAL-L6981NDR
STEVAL-ISA094V1 vs STEVAL-L6981CDR
STEVAL-ISA094V1 vs STEVAL-L3751V12
STEVAL-ISA094V1 vs STEVAL-ISV018V1
STEVAL-ISA094V1 vs STEVAL-ISV013V1
STEVAL-ISA094V1 vs STEVAL-ISV009V1
STEVAL-ISA094V1 vs STEVAL-ISV008V1
STEVAL-ISA094V1 vs STEVAL-ISV003V2
STEVAL-ISA094V1 vs STEVAL-ISV001V1
STEVAL-ISA094V1 vs STEVAL-ISC002V1
STEVAL-ISA094V1 vs STEVAL-ISC001V1
STEVAL-ISA094V1 vs STEVAL-ISA211V1
STEVAL-ISA094V1 vs STEVAL-ISA209V1
STEVAL-ISA094V1 vs STEVAL-ISA208V1
Customer Reviews
4.95 out of 5.00 stars from 174 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable