☰
STEVAL-ISA205V1
STEVAL-ISA205V1
Active
Description:  38 V, 2 A SYNCHRONOUS STEP-DOWN
Manufacturer:  STMicroelectronics
History Price: $34.09
In Stock: 35020
STEVAL-ISA205V1 Specification
Specification
Part No
STEVAL-ISA205V1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
3.3V
Current - Output
2A
Voltage - Input
4V ~ 38V
Regulator Topology
Buck
Frequency - Switching
500kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
A6986H
Power - Output
-
STEVAL-ISA205V1 PDF Datasheet
STEVAL-ISA205V1 Related Parts
STEVAL-1PS01AJR
STEVAL-1PS01AJR
STMicroelectronics
EVALUATION BOARD BASED ON ST1PS0
STEVAL-1PS01DJR
STEVAL-1PS01DJR
STMicroelectronics
PSU AND CONVERTER SOLUTION EVAL
STEVAL-1PS01EJR
STEVAL-1PS01EJR
STMicroelectronics
PSU AND CONVERTER SOLUTION EVAL
STEVAL-1PS02A
STEVAL-1PS02A
STMicroelectronics
EVAL BOARD FOR ST1PS02AQTR
STEVAL-1PS02B
STEVAL-1PS02B
STMicroelectronics
ST1PS02BQTR EVAL BOARD
STEVAL-1PS02C
STEVAL-1PS02C
STMicroelectronics
EVAL BOARD FOR ST1PS02CQTR
STEVAL-1PS02D
STEVAL-1PS02D
STMicroelectronics
EVALUATION BOARD BASED ON ST1PS0
STEVAL-1PS03A
STEVAL-1PS03A
STMicroelectronics
EVAL BOARD FOR ST1PS03
STEVAL-A6986IV1
STEVAL-A6986IV1
STMicroelectronics
EVAL BOARD FOR A6986I
STEVAL-A6986IV2
STEVAL-A6986IV2
STMicroelectronics
EVAL BOARD FOR A6986I
STEVAL-CBL003V1
STEVAL-CBL003V1
STMicroelectronics
BOARD EVAL BASED ON LNBH23
STEVAL-CBL004V1
STEVAL-CBL004V1
STMicroelectronics
BOARD DEMONSTRATION LNBH PS
STEVAL-ISA205V1 Description
The STMicroelectronics STEVAL-ISA205V1 is a comprehensive evaluation board designed for assessing the performance of ST%27s power management solutions, particularly in the context of industrial applications. This evaluation board is part of STMicroelectronics%27 extensive portfolio of development tools aimed at facilitating the design and testing of power supply circuits, motor control systems, and other electronic applications. Below is a detailed introduction to the STEVAL-ISA205V1, including its specifications and parameters.

## Overview

The STEVAL-ISA205V1 evaluation board is specifically designed to demonstrate the capabilities of ST%27s STSPIN family of motor drivers and power management ICs. It provides a platform for engineers and developers to evaluate the performance of these components in real-world applications, allowing for easy prototyping and testing. The board is particularly useful for applications involving brushless DC (BLDC) motors, stepper motors, and other types of electric motors.

## Key Specifications

1. Microcontroller:
- STM32F0 series microcontroller (Cortex-M0)
- Operating frequency: Up to 48 MHz
- Flash memory: 64 KB
- RAM: 8 KB

2. Motor Driver:
- STSPIN32F0 motor driver
- Integrated power stage: Up to 1.5 A continuous current
- Operating voltage range: 8 V to 45 V

3. Power Supply:
- Input voltage range: 12 V to 24 V (typical)
- Power supply connector: Terminal block for easy connection

4. Communication Interfaces:
- USB interface for programming and debugging
- UART interface for communication with external devices

5. Protection Features:
- Overcurrent protection
- Thermal shutdown
- Under-voltage lockout

6. Dimensions:
- Board size: 100 mm x 80 mm

7. Operating Temperature Range:
- -40°C to +85°C

## Features

- Versatile Motor Control: The STEVAL-ISA205V1 supports various motor control techniques, including field-oriented control (FOC) and trapezoidal control, making it suitable for a wide range of motor types and applications.
- User-Friendly Design: The evaluation board is designed with user-friendly features, including clear labeling of connectors and components, making it easy for engineers to set up and start testing quickly.
- Comprehensive Documentation: STMicroelectronics provides extensive documentation, including user manuals, application notes, and software libraries, to assist developers in utilizing the evaluation board effectively.
- Development Tools: The board is compatible with ST%27s development tools, such as STM32CubeMX and STM32CubeIDE, allowing for easy configuration and programming of the microcontroller.

## Applications

The STEVAL-ISA205V1 evaluation board is suitable for a variety of applications, including:

- Industrial Automation: Ideal for controlling motors in industrial machinery, conveyor systems, and robotics.
- Home Appliances: Used in applications such as washing machines, refrigerators, and HVAC systems where efficient motor control is required.
- Electric Vehicles: Suitable for testing and developing motor control solutions for electric vehicles and e-bikes.
- Consumer Electronics: Employed in devices that require precise motor control, such as printers, scanners, and cameras.

## Conclusion

The STMicroelectronics STEVAL-ISA205V1 evaluation board is a powerful and versatile tool for engineers and developers looking to evaluate and prototype motor control solutions. With its integrated STM32 microcontroller, STSPIN motor driver, and user-friendly design, the board provides a comprehensive platform for testing various motor control techniques in real-world applications. The extensive documentation and compatibility with ST%27s development tools further enhance its usability, making it an excellent choice for those working in industrial automation, consumer electronics, and other fields requiring efficient motor control solutions.
STEVAL-ISA205V1 Compare Parts
  • STEVAL-ISA205V1 vs STEVAL-VP318L2F
  • STEVAL-ISA205V1 vs STEVAL-VP318L1F
  • STEVAL-ISA205V1 vs STEVAL-VP26K03F
  • STEVAL-ISA205V1 vs STEVAL-VP26K02F
  • STEVAL-ISA205V1 vs STEVAL-VP26K01F
  • STEVAL-ISA205V1 vs STEVAL-VP26K01B
  • STEVAL-ISA205V1 vs STEVAL-VP22201B
  • STEVAL-ISA205V1 vs STEVAL-VP12201B
  • STEVAL-ISA205V1 vs STEVAL-TSP001V1
  • STEVAL-ISA205V1 vs STEVAL-SPDC01V2
  • STEVAL-ISA205V1 vs STEVAL-SPDC01V1
  • STEVAL-ISA205V1 vs STEVAL-SMACH15V1
  • STEVAL-ISA205V1 vs STEVAL-PSQ001V1
  • STEVAL-ISA205V1 vs STEVAL-NRG011TV
  • STEVAL-ISA205V1 vs STEVAL-LNBH06
  • STEVAL-ISA205V1 vs STEVAL-LNBH05
  • STEVAL-ISA205V1 vs STEVAL-LNBH04
  • STEVAL-ISA205V1 vs STEVAL-LNBH02
  • STEVAL-ISA205V1 vs STEVAL-LNBH01
  • STEVAL-ISA205V1 vs STEVAL-L7983V50
  • STEVAL-ISA205V1 vs STEVAL-L7983V33
  • STEVAL-ISA205V1 vs STEVAL-L7983ADJ
  • STEVAL-ISA205V1 vs STEVAL-L6986IV1
  • STEVAL-ISA205V1 vs STEVAL-L6983IV1
  • STEVAL-ISA205V1 vs STEVAL-L6982NDR
  • STEVAL-ISA205V1 vs STEVAL-L6982CDR
  • STEVAL-ISA205V1 vs STEVAL-L6981NDR
  • STEVAL-ISA205V1 vs STEVAL-L6981CDR
  • STEVAL-ISA205V1 vs STEVAL-L3751V12
  • STEVAL-ISA205V1 vs STEVAL-ISV018V1
  • STEVAL-ISA205V1 vs STEVAL-ISV013V1
  • STEVAL-ISA205V1 vs STEVAL-ISV009V1
  • STEVAL-ISA205V1 vs STEVAL-ISV008V1
  • STEVAL-ISA205V1 vs STEVAL-ISV003V2
  • STEVAL-ISA205V1 vs STEVAL-ISV001V1
  • STEVAL-ISA205V1 vs STEVAL-ISC002V1
  • STEVAL-ISA205V1 vs STEVAL-ISC001V1
  • STEVAL-ISA205V1 vs STEVAL-ISA211V1
  • STEVAL-ISA205V1 vs STEVAL-ISA209V1
  • STEVAL-ISA205V1 vs STEVAL-ISA208V1
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable