☰
STEVAL-ISB034V1
STEVAL-ISB034V1
Obsolete
Description:  EVAL BOARD FOR LDBL20
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 44140
STEVAL-ISB034V1 Specification
Specification
Part No
STEVAL-ISB034V1
Category
Linear Voltage Regulator Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Voltage - Output
2.5V
Current - Output
200mA
Voltage - Input
2.85V ~ 5.5V
Regulator Type
Positive Fixed
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LDBL20
STEVAL-ISB034V1 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 98 customer reviews from all over the world
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks
斉藤 真理
Japan
5 stars
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!
Alice Fernanda Silva
Brazil
5 stars
2026-09-18 03:57
Excellent Product recommend
渡辺 大輔
Japan
5 stars
2026-09-18 03:49
Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.