☰
STEVAL-MKI109V3
STEVAL-MKI109V3
Active
Description:  MOTHERBOARD MEMS ADAPTER STM32
Manufacturer:  STMicroelectronics
History Price: $88.38
In Stock: 35480
STEVAL-MKI109V3 Specification
Specification
Part No
STEVAL-MKI109V3
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
MEMS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
-
Embedded
Yes, MCU, 32-Bit
Utilized IC / Part
STM32 and MEMS Demo Boards
Primary Attributes
DIL24 Socket for ST MEMS Adapter Boards
Supplied Contents
Board(s)
STEVAL-MKI109V3 PDF Datasheet
STEVAL-MKI109V3 Related Parts
STEPPER-MTR-RD
STEPPER-MTR-RD
Silicon Labs
REFERENCE DESIGN STEPPER MOTOR
STEVAL-2STPD01
STEVAL-2STPD01
STMicroelectronics
EVAL BOARD FOR STPD01
STEVAL-3DP001V1
STEVAL-3DP001V1
STMicroelectronics
EVAL BOARD FOR L6474
STEVAL-CBP002V1
STEVAL-CBP002V1
STMicroelectronics
BOARD EVAL VFD STFPC320
STEVAL-CBP003V1
STEVAL-CBP003V1
STMicroelectronics
BOARD LED CTLR/DVR STLED316S
STEVAL-CBP004V1
STEVAL-CBP004V1
STMicroelectronics
BOARD DEMO STFPC311/ST72264
STEVAL-CBP005V1
STEVAL-CBP005V1
STMicroelectronics
BOARD DEMO FRONT PANEL STLED316S
STEVAL-CBP006V1
STEVAL-CBP006V1
STMicroelectronics
BOARD DEMO UNIPWR STM8S MCU
STEVAL-CCA004V1
STEVAL-CCA004V1
STMicroelectronics
BOARD EVAL BASED ON TSH120
STEVAL-CCA005V1
STEVAL-CCA005V1
STMicroelectronics
BOARD EVAL BASED ON TSH173
STEVAL-CCA006V1
STEVAL-CCA006V1
STMicroelectronics
BOARD EVAL BASED ON TSH103
STEVAL-CCA010V1
STEVAL-CCA010V1
STMicroelectronics
BOARD EVAL TSH122 BASED
STEVAL-MKI109V3 Compare Parts
  • STEVAL-MKI109V3 vs STEVAL-VP12201F
  • STEVAL-MKI109V3 vs STEVAL-VNH5180A
  • STEVAL-MKI109V3 vs STEVAL-VNH5050A
  • STEVAL-MKI109V3 vs STEVAL-VNH5019A
  • STEVAL-MKI109V3 vs STEVAL-USBPD45C
  • STEVAL-MKI109V3 vs STEVAL-USBPD27S
  • STEVAL-MKI109V3 vs STEVAL-USBC2DP
  • STEVAL-MKI109V3 vs STEVAL-TTM004V1
  • STEVAL-MKI109V3 vs STEVAL-TTM002V1
  • STEVAL-MKI109V3 vs STEVAL-TTM001V1
  • STEVAL-MKI109V3 vs STEVAL-TSP009V2
  • STEVAL-MKI109V3 vs STEVAL-TSP006V2
  • STEVAL-MKI109V3 vs STEVAL-TSP005V2
  • STEVAL-MKI109V3 vs STEVAL-TSP004V2
  • STEVAL-MKI109V3 vs STEVAL-TLL005V1
  • STEVAL-MKI109V3 vs STEVAL-TLL003V1
  • STEVAL-MKI109V3 vs STEVAL-TLL002V1
  • STEVAL-MKI109V3 vs STEVAL-TDE001V1
  • STEVAL-MKI109V3 vs STEVAL-TCS004V1
  • STEVAL-MKI109V3 vs STEVAL-TCS003V1
  • STEVAL-MKI109V3 vs STEVAL-TCS001V1
  • STEVAL-MKI109V3 vs STEVAL-SPMD250V2
  • STEVAL-MKI109V3 vs STEVAL-SPMD250V1
  • STEVAL-MKI109V3 vs STEVAL-SPMD150V2
  • STEVAL-MKI109V3 vs STEVAL-SPMD150V1
  • STEVAL-MKI109V3 vs STEVAL-SPIN3204
  • STEVAL-MKI109V3 vs STEVAL-SPIN3202
  • STEVAL-MKI109V3 vs STEVAL-SPIN3201
  • STEVAL-MKI109V3 vs STEVAL-SCR002V1
  • STEVAL-MKI109V3 vs STEVAL-SCR001V1
  • STEVAL-MKI109V3 vs STEVAL-SCM001V1
  • STEVAL-MKI109V3 vs STEVAL-PTOOL2V1
  • STEVAL-MKI109V3 vs STEVAL-PTOOL1V1
  • STEVAL-MKI109V3 vs STEVAL-POE006V1
  • STEVAL-MKI109V3 vs STEVAL-POE005V1
  • STEVAL-MKI109V3 vs STEVAL-POE003V1
  • STEVAL-MKI109V3 vs STEVAL-POE002V1
  • STEVAL-MKI109V3 vs STEVAL-POE001V1
  • STEVAL-MKI109V3 vs STEVAL-PMIC1K1
  • STEVAL-MKI109V3 vs STEVAL-PCN001V1
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!