☰
STEVAL-MKI191V1
STEVAL-MKI191V1
Active
Description:  IIS2DLPC ADAPTER BOARD FOR A STA
Manufacturer:  STMicroelectronics
History Price: $19.74
In Stock: 34920
STEVAL-MKI191V1 Specification
Specification
Part No
STEVAL-MKI191V1
Category
Sensor Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Accelerometer, 3 Axis
Sensing Range
?g, 4g, 8g, 16g
Interface
I2C, Serial, SPI
Sensitivity
-
Voltage - Supply
1.62V ~ 3.6V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
IIS2DLPC
STEVAL-MKI191V1 PDF Datasheet
STEVAL-MKI191V1 Related Parts
STEVAL-BFA001V1B
STEVAL-BFA001V1B
STMicroelectronics
COMMUNICATION AND CONNECTIVITY S
STEVAL-BFA001V2B
STEVAL-BFA001V2B
STMicroelectronics
MULTI-SENSOR PREDICTIVE MAINTENA
STEVAL-ICB001V1
STEVAL-ICB001V1
STMicroelectronics
BOARD EVAL CAP SENSOR STMPE1208S
STEVAL-ICB002V1
STEVAL-ICB002V1
STMicroelectronics
BOARD EVAL TOUCH STM32/STMPE821
STEVAL-ICB003V1
STEVAL-ICB003V1
STMicroelectronics
BOARD EVAL CAP SENSOR STMPE1208S
STEVAL-ICB004V1
STEVAL-ICB004V1
STMicroelectronics
BOARD EVAL TOUCH SCREEN STMPE811
STEVAL-ICB007V1
STEVAL-ICB007V1
STMicroelectronics
EVAL BOARD
STEVAL-IDI001V1
STEVAL-IDI001V1
STMicroelectronics
EVAL BOARD FOR SENSOR HUB APPS
STEVAL-IDI003V2
STEVAL-IDI003V2
STMicroelectronics
EVAL BOARD RF MULTI-SENSOR
STEVAL-IFR001V1
STEVAL-IFR001V1
STMicroelectronics
DAUGHTER-CARD M41T82SM6E SO8
STEVAL-IFR002V1
STEVAL-IFR002V1
STMicroelectronics
DAUGHTER-CARD M41T83SQA6E QFN16
STEVAL-IFR003V1
STEVAL-IFR003V1
STMicroelectronics
DAUGHTER-CARD M41T83SMY6E SOX18
STEVAL-MKI191V1 Compare Parts
  • STEVAL-MKI191V1 vs STEVAL-STWINKT1B
  • STEVAL-MKI191V1 vs STEVAL-STWINKT1
  • STEVAL-MKI191V1 vs STEVAL-STWINBX1
  • STEVAL-MKI191V1 vs STEVAL-STLKT01V1
  • STEVAL-MKI191V1 vs STEVAL-STLCS02V1
  • STEVAL-MKI191V1 vs STEVAL-STLCS01V1
  • STEVAL-MKI191V1 vs STEVAL-PROTEUS1
  • STEVAL-MKI191V1 vs STEVAL-MKSBOX1V1
  • STEVAL-MKI191V1 vs STEVAL-MKIT03V1
  • STEVAL-MKI191V1 vs STEVAL-MKIT02V1
  • STEVAL-MKI191V1 vs STEVAL-MKIT01V2
  • STEVAL-MKI191V1 vs STEVAL-MKIT01V1
  • STEVAL-MKI191V1 vs STEVAL-MKI238A
  • STEVAL-MKI191V1 vs STEVAL-MKI227KA
  • STEVAL-MKI191V1 vs STEVAL-MKI225A
  • STEVAL-MKI191V1 vs STEVAL-MKI224V1
  • STEVAL-MKI191V1 vs STEVAL-MKI220V1
  • STEVAL-MKI191V1 vs STEVAL-MKI219V1
  • STEVAL-MKI191V1 vs STEVAL-MKI216V1K
  • STEVAL-MKI191V1 vs STEVAL-MKI213V1
  • STEVAL-MKI191V1 vs STEVAL-MKI212V1
  • STEVAL-MKI191V1 vs STEVAL-MKI211V1K
  • STEVAL-MKI191V1 vs STEVAL-MKI210V2K
  • STEVAL-MKI191V1 vs STEVAL-MKI210V1K
  • STEVAL-MKI191V1 vs STEVAL-MKI209V1K
  • STEVAL-MKI191V1 vs STEVAL-MKI208V1K
  • STEVAL-MKI191V1 vs STEVAL-MKI207V1
  • STEVAL-MKI191V1 vs STEVAL-MKI206V1
  • STEVAL-MKI191V1 vs STEVAL-MKI205V1
  • STEVAL-MKI191V1 vs STEVAL-MKI204V1K
  • STEVAL-MKI191V1 vs STEVAL-MKI203V1K
  • STEVAL-MKI191V1 vs STEVAL-MKI201V1K
  • STEVAL-MKI191V1 vs STEVAL-MKI200V1K
  • STEVAL-MKI191V1 vs STEVAL-MKI199V1K
  • STEVAL-MKI191V1 vs STEVAL-MKI198V1K
  • STEVAL-MKI191V1 vs STEVAL-MKI197V1
  • STEVAL-MKI191V1 vs STEVAL-MKI196V1
  • STEVAL-MKI191V1 vs STEVAL-MKI195V1
  • STEVAL-MKI191V1 vs STEVAL-MKI194V1
  • STEVAL-MKI191V1 vs STEVAL-MKI193V1
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!