☰
STEVAL-VNH5050A
STEVAL-VNH5050A
Active
Description:  BOARD EVALUATION VNH5050A
Manufacturer:  STMicroelectronics
History Price: $265.12
In Stock: 36520
STEVAL-VNH5050A Specification
Specification
Part No
STEVAL-VNH5050A
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
VIPower?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Motor Controller/Driver
Embedded
Yes, MCU, 8-Bit
Utilized IC / Part
VNH5050A
Primary Attributes
Single-H-Bridge Driver
Supplied Contents
Board(s)
STEVAL-VNH5050A PDF Datasheet
STEVAL-VNH5050A Related Parts
STEPPER-MTR-RD
STEPPER-MTR-RD
Silicon Labs
REFERENCE DESIGN STEPPER MOTOR
STEVAL-2STPD01
STEVAL-2STPD01
STMicroelectronics
EVAL BOARD FOR STPD01
STEVAL-3DP001V1
STEVAL-3DP001V1
STMicroelectronics
EVAL BOARD FOR L6474
STEVAL-CBP002V1
STEVAL-CBP002V1
STMicroelectronics
BOARD EVAL VFD STFPC320
STEVAL-CBP003V1
STEVAL-CBP003V1
STMicroelectronics
BOARD LED CTLR/DVR STLED316S
STEVAL-CBP004V1
STEVAL-CBP004V1
STMicroelectronics
BOARD DEMO STFPC311/ST72264
STEVAL-CBP005V1
STEVAL-CBP005V1
STMicroelectronics
BOARD DEMO FRONT PANEL STLED316S
STEVAL-CBP006V1
STEVAL-CBP006V1
STMicroelectronics
BOARD DEMO UNIPWR STM8S MCU
STEVAL-CCA004V1
STEVAL-CCA004V1
STMicroelectronics
BOARD EVAL BASED ON TSH120
STEVAL-CCA005V1
STEVAL-CCA005V1
STMicroelectronics
BOARD EVAL BASED ON TSH173
STEVAL-CCA006V1
STEVAL-CCA006V1
STMicroelectronics
BOARD EVAL BASED ON TSH103
STEVAL-CCA010V1
STEVAL-CCA010V1
STMicroelectronics
BOARD EVAL TSH122 BASED
STEVAL-VNH5050A Compare Parts
  • STEVAL-VNH5050A vs STEVAL-VP12201F
  • STEVAL-VNH5050A vs STEVAL-VNH5180A
  • STEVAL-VNH5050A vs STEVAL-VNH5019A
  • STEVAL-VNH5050A vs STEVAL-USBPD45C
  • STEVAL-VNH5050A vs STEVAL-USBPD27S
  • STEVAL-VNH5050A vs STEVAL-USBC2DP
  • STEVAL-VNH5050A vs STEVAL-TTM004V1
  • STEVAL-VNH5050A vs STEVAL-TTM002V1
  • STEVAL-VNH5050A vs STEVAL-TTM001V1
  • STEVAL-VNH5050A vs STEVAL-TSP009V2
  • STEVAL-VNH5050A vs STEVAL-TSP006V2
  • STEVAL-VNH5050A vs STEVAL-TSP005V2
  • STEVAL-VNH5050A vs STEVAL-TSP004V2
  • STEVAL-VNH5050A vs STEVAL-TLL005V1
  • STEVAL-VNH5050A vs STEVAL-TLL003V1
  • STEVAL-VNH5050A vs STEVAL-TLL002V1
  • STEVAL-VNH5050A vs STEVAL-TDE001V1
  • STEVAL-VNH5050A vs STEVAL-TCS004V1
  • STEVAL-VNH5050A vs STEVAL-TCS003V1
  • STEVAL-VNH5050A vs STEVAL-TCS001V1
  • STEVAL-VNH5050A vs STEVAL-SPMD250V2
  • STEVAL-VNH5050A vs STEVAL-SPMD250V1
  • STEVAL-VNH5050A vs STEVAL-SPMD150V2
  • STEVAL-VNH5050A vs STEVAL-SPMD150V1
  • STEVAL-VNH5050A vs STEVAL-SPIN3204
  • STEVAL-VNH5050A vs STEVAL-SPIN3202
  • STEVAL-VNH5050A vs STEVAL-SPIN3201
  • STEVAL-VNH5050A vs STEVAL-SCR002V1
  • STEVAL-VNH5050A vs STEVAL-SCR001V1
  • STEVAL-VNH5050A vs STEVAL-SCM001V1
  • STEVAL-VNH5050A vs STEVAL-PTOOL2V1
  • STEVAL-VNH5050A vs STEVAL-PTOOL1V1
  • STEVAL-VNH5050A vs STEVAL-POE006V1
  • STEVAL-VNH5050A vs STEVAL-POE005V1
  • STEVAL-VNH5050A vs STEVAL-POE003V1
  • STEVAL-VNH5050A vs STEVAL-POE002V1
  • STEVAL-VNH5050A vs STEVAL-POE001V1
  • STEVAL-VNH5050A vs STEVAL-PMIC1K1
  • STEVAL-VNH5050A vs STEVAL-PCN001V1
  • STEVAL-VNH5050A vs STEVAL-PCC018V1
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.