☰
STLINK-V3MINIE
STLINK-V3MINIE
Active
Description:  ST-LINK V3 PROG FOR STM32
Manufacturer:  STMicroelectronics
History Price: $11.7
In Stock: 31480
STLINK-V3MINIE Specification
Specification
Part No
STLINK-V3MINIE
Category
Programmers, Emulators, and Debuggers
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Debugger, Programmer (In-Circuit/In-System)
For Use With/Related Products
STM32
Contents
Board(s), Cable(s)
STLINK-V3MINIE PDF Datasheet
STLINK-V3MINIE Compare Parts
  • STLINK-V3MINIE vs STLINK-V3PWR
  • STLINK-V3MINIE vs STLINK-V3MODS
  • STLINK-V3MINIE vs STLINK-V3MINI
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you