Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ STMicroelectronics STM3210B-MCKIT
STM3210B-MCKIT
Obsolete
Evaluation and Demonstration Boards and Kits
Description:
KIT STM32 MOTOR DRIVER BLDC
Manufacturer:
STMicroelectronics
Datasheet:
STM3210B-MCKIT Datasheet
History Price: Obsolete
In Stock: 23840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STM3210B-MCKIT Specification
Specification
Part No
STM3210B-MCKIT
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Motor Controller/Driver
Embedded
Yes, MCU, 32-Bit
Utilized IC / Part
STM32F103xB
Primary Attributes
Motors (BLAC, BLDC, PMSM)
Supplied Contents
Board(s), Cable(s), Accessories
STM3210B-MCKIT PDF Datasheet
STM3210B-MCKIT Datasheet
Click and Download: STM3210B-MCKIT Datasheet
STM3210B-MCKIT Compare Parts
STM3210B-MCKIT vs STM32100B-MCKIT
STM3210B-MCKIT vs STM32HVMODULE
STM3210B-MCKIT vs STM1E-SFPXX
STM3210B-MCKIT vs STM1E-SFP-EVK
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
2026-09-18 06:16
100% Quality. verry good product.