☰
STM32F429I-DISC1
STM32F429I-DISC1
Active
Description:  DISCOVERY STM32F429 EVAL BRD
Manufacturer:  STMicroelectronics
History Price: $29.3
In Stock: 29600
STM32F429I-DISC1 Specification
Specification
Part No
STM32F429I-DISC1
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
STMicroelectronics
Series
STM32F4
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M4
Platform
Discovery
Utilized IC / Part
STM32F429
Mounting Type
Fixed
Contents
Board(s), LCD
STM32F429I-DISC1 PDF Datasheet
STM32F429I-DISC1 Related Parts
STM320518-EVAL
STM320518-EVAL
STMicroelectronics
STM32F051R8T6 EVAL BRD
STM32072B-EVAL
STM32072B-EVAL
STMicroelectronics
STM32F072 EVAL BRD
STM32091C-EVAL
STM32091C-EVAL
STMicroelectronics
STM32 EVAL BRD
STM32100B-EVAL
STM32100B-EVAL
STMicroelectronics
STM32F100 EVAL BRD
STM32100E-EVAL
STM32100E-EVAL
STMicroelectronics
STM32F100 EVAL BRD
STM3210B-ARD
STM3210B-ARD
STMicroelectronics
EMBEDDED PI STM32F103 EVAL BRD
STM3210B-EVAL
STM3210B-EVAL
STMicroelectronics
STM32 F1 EVAL BRD
STM3210B-PFSTICK
STM3210B-PFSTICK
STMicroelectronics
HITEX STM32-PERFORMANCESTICK
STM3210B-PRIMER
STM3210B-PRIMER
STMicroelectronics
RAISONANCE EVOPRIMER STM32F103B
STM3210B-SK/HIT
STM3210B-SK/HIT
STMicroelectronics
HITEX STM32F103B EVAL BRD
STM3210B-SK/IAR
STM3210B-SK/IAR
STMicroelectronics
IAR KICKSTART STM32F103 EVAL BRD
STM3210B-SK/KEIL
STM3210B-SK/KEIL
STMicroelectronics
STM32F103B EVAL BRD
STM32F429I-DISC1 Description
The STMicroelectronics STM32F429I-DISC1 is a discovery kit designed to facilitate the development and prototyping of applications using the STM32F429 microcontroller. This kit is part of STMicroelectronics%27 STM32 family, which is based on the ARM Cortex-M4 core. The STM32F429I-DISC1 is particularly well-suited for applications requiring high performance, advanced graphics, and connectivity. Below is a detailed overview of the STM32F429I-DISC1, including its specifications and features.

## Overview

The STM32F429I-DISC1 discovery kit provides developers with a comprehensive platform for evaluating the capabilities of the STM32F429 microcontroller. It includes a range of peripherals and interfaces, making it an ideal choice for developing applications in areas such as industrial control, consumer electronics, and IoT (Internet of Things). The kit also features a graphical LCD display, which allows for the development of user interfaces and visualization of data.

## Specifications

1. Microcontroller:
- Core: The STM32F429I-DISC1 is based on the ARM Cortex-M4 core, which operates at a frequency of up to 180 MHz.
- Flash Memory: The microcontroller includes 2 MB of Flash memory for program storage.
- SRAM: It features 256 KB of SRAM, providing ample memory for data storage and processing.

2. Graphics and Display:
- LCD Display: The kit includes a 2.4-inch TFT LCD display with a resolution of 240 x 320 pixels, allowing for the development of graphical user interfaces.
- Touchscreen: The display is equipped with a resistive touchscreen, enabling user interaction with the application.

3. Connectivity:
- USB: The STM32F429I-DISC1 supports USB OTG (On-The-Go) functionality, allowing for easy connection to USB devices.
- Ethernet: The kit includes an Ethernet interface for network connectivity, making it suitable for IoT applications.
- SD Card Slot: It features an SD card slot for additional storage, enabling data logging and file management.

4. Peripherals:
- GPIO: The microcontroller provides a wide range of general-purpose input/output (GPIO) pins for interfacing with external devices.
- Timers: It includes multiple timers for generating PWM signals and managing time-based operations.
- ADC/DAC: The STM32F429I-DISC1 features an integrated analog-to-digital converter (ADC) and digital-to-analog converter (DAC) for handling analog signals.

5. Power Supply:
- Power Options: The kit can be powered via USB or an external power supply, providing flexibility for different development environments.
- Power Consumption: The STM32F429 microcontroller is designed for low power consumption, making it suitable for battery-operated applications.

6. Development Environment:
- Software Support: The STM32F429I-DISC1 is compatible with various development environments, including the STM32CubeIDE, Keil MDK, and IAR Embedded Workbench. It also supports the STM32CubeMX tool for configuring peripherals and generating initialization code.
- Example Projects: The kit comes with a range of example projects and demonstration software to help developers get started quickly.

7. Form Factor:
- Board Dimensions: The discovery kit is designed in a compact form factor, making it easy to integrate into various projects and applications.

8. Applications:
- The STM32F429I-DISC1 is suitable for a wide range of applications, including:
- Industrial automation and control systems
- Consumer electronics and home automation
- IoT devices and smart sensors
- Medical devices and health monitoring systems
- Educational purposes and prototyping

## Conclusion

In summary, the STMicroelectronics STM32F429I-DISC1 discovery kit is a powerful and versatile platform for developing applications based on the STM32F429 microcontroller. With its high-performance ARM Cortex-M4 core, extensive memory, and rich set of peripherals, the kit provides an excellent foundation for a wide range of applications. The inclusion of a graphical LCD display and various connectivity options makes it particularly suitable for developing user-friendly interfaces and IoT solutions. Overall, the STM32F429I-DISC1 is an essential tool for engineers and developers looking to leverage the capabilities of the STM32 family in their projects.
STM32F429I-DISC1 Compare Parts
  • STM32F429I-DISC1 vs STM8-SO8-DISCO
  • STM32F429I-DISC1 vs STM8S-DISCOVERY
  • STM32F429I-DISC1 vs STM8L-DISCOVERY
  • STM32F429I-DISC1 vs STM8L1528-EVAL
  • STM32F429I-DISC1 vs STM8L1526PRIMER
  • STM32F429I-DISC1 vs STM8L1526PRIM-D
  • STM32F429I-DISC1 vs STM8L1526-EVAL
  • STM32F429I-DISC1 vs STM8L101-EVAL
  • STM32F429I-DISC1 vs STM8A-DISCOVERY
  • STM32F429I-DISC1 vs STM8A/128-EVAL
  • STM32F429I-DISC1 vs STM8/128-SK/RAIS
  • STM32F429I-DISC1 vs STM8/128-EVAL
  • STM32F429I-DISC1 vs STM32VLDISCOVERY
  • STM32F429I-DISC1 vs STM32U575I-EV
  • STM32F429I-DISC1 vs STM32MP157F-EV1
  • STM32F429I-DISC1 vs STM32MP157F-DK2
  • STM32F429I-DISC1 vs STM32MP157D-EV1
  • STM32F429I-DISC1 vs STM32MP157D-DK1
  • STM32F429I-DISC1 vs STM32MP157C-DK2
  • STM32F429I-DISC1 vs STM32MP157A-EV1
  • STM32F429I-DISC1 vs STM32MP157A-DK1
  • STM32F429I-DISC1 vs STM32MP135F-DK
  • STM32F429I-DISC1 vs STM32L-DISCOVERY
  • STM32F429I-DISC1 vs STM32L562E-DK
  • STM32F429I-DISC1 vs STM32L552E-EV
  • STM32F429I-DISC1 vs STM32L4R9I-EVAL
  • STM32F429I-DISC1 vs STM32L4R9I-DISCO
  • STM32F429I-DISC1 vs STM32L4P5G-DK
  • STM32F429I-DISC1 vs STM32L4A6RG
  • STM32F429I-DISC1 vs STM32L496G-DISCO
  • STM32F429I-DISC1 vs STM32L476G-EVAL
  • STM32F429I-DISC1 vs STM32L476G-DISCO
  • STM32F429I-DISC1 vs STM32L1-MAGNET
  • STM32F429I-DISC1 vs STM32L1-GAME
  • STM32F429I-DISC1 vs STM32L15PRIM-D
  • STM32F429I-DISC1 vs STM32L152-SK/IAR
  • STM32F429I-DISC1 vs STM32L152RE
  • STM32F429I-DISC1 vs STM32L152-EVAL
  • STM32F429I-DISC1 vs STM32L152D-EVAL
  • STM32F429I-DISC1 vs STM32L152C-DISCO
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again