☰
STM32H735G-DK
STM32H735G-DK
Active
Description:  DISCOVERY KIT WITH STM32H735IG M
Manufacturer:  STMicroelectronics
History Price: $87.87
In Stock: 720
STM32H735G-DK Specification
Specification
Part No
STM32H735G-DK
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
STMicroelectronics
Series
STM32H7
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M7
Platform
Discovery
Utilized IC / Part
STM32H735IG
Mounting Type
Fixed
Contents
Board(s), LCD
STM32H735G-DK PDF Datasheet
STM32H735G-DK Related Parts
STM320518-EVAL
STM320518-EVAL
STMicroelectronics
STM32F051R8T6 EVAL BRD
STM32072B-EVAL
STM32072B-EVAL
STMicroelectronics
STM32F072 EVAL BRD
STM32091C-EVAL
STM32091C-EVAL
STMicroelectronics
STM32 EVAL BRD
STM32100B-EVAL
STM32100B-EVAL
STMicroelectronics
STM32F100 EVAL BRD
STM32100E-EVAL
STM32100E-EVAL
STMicroelectronics
STM32F100 EVAL BRD
STM3210B-ARD
STM3210B-ARD
STMicroelectronics
EMBEDDED PI STM32F103 EVAL BRD
STM3210B-EVAL
STM3210B-EVAL
STMicroelectronics
STM32 F1 EVAL BRD
STM3210B-PFSTICK
STM3210B-PFSTICK
STMicroelectronics
HITEX STM32-PERFORMANCESTICK
STM3210B-PRIMER
STM3210B-PRIMER
STMicroelectronics
RAISONANCE EVOPRIMER STM32F103B
STM3210B-SK/HIT
STM3210B-SK/HIT
STMicroelectronics
HITEX STM32F103B EVAL BRD
STM3210B-SK/IAR
STM3210B-SK/IAR
STMicroelectronics
IAR KICKSTART STM32F103 EVAL BRD
STM3210B-SK/KEIL
STM3210B-SK/KEIL
STMicroelectronics
STM32F103B EVAL BRD
STM32H735G-DK Description
The STMicroelectronics STM32H735G-DK is a development kit designed for the STM32H7 series of microcontrollers, specifically tailored for high-performance applications in embedded systems. This kit provides a versatile platform for developing and prototyping applications that require significant computational power and connectivity options. Below is a detailed overview of its specifications and features.

## Overview

The STM32H735G-DK development kit is built around the STM32H735 microcontroller, which is part of the STM32H7 series. This series is known for its high performance, power efficiency, and a rich set of features. The development kit is ideal for a variety of applications, including industrial control, IoT devices, and multimedia applications.

## Key Features

1. Microcontroller Specifications:
- Core: ARM Cortex-M7 running up to 480 MHz, ensuring high processing power for demanding applications.
- Flash Memory: 2 MB of Flash memory for storing application code and data.
- SRAM: 1 MB of SRAM for efficient data handling and processing.
- Digital Signal Processor (DSP): Integrated DSP instructions for advanced signal processing capabilities.

2. Connectivity:
- USB Interfaces: USB Type-C, USB OTG, and USB Host capabilities for flexible connectivity.
- Ethernet: 10/100 Mbps Ethernet MAC for network communications, supporting TCP/IP stack.
- CAN and RS-485: Interfaces for robust communication in industrial environments.
- I2C, SPI, and UART: Multiple I2C, SPI, and UART interfaces for connecting various peripherals.

3. Display and User Interface:
- Touchscreen Display: 4.3-inch TFT LCD with capacitive touch support for user interaction.
- User Controls: Multiple user buttons and LEDs for easy operation and status indication.

4. Power Supply:
- Supports multiple power supply options, including USB power and an external power source, with integrated power management features.

5. Expansion Options:
- Arduino-Compatible Headers: Support for Arduino shields to extend functionality and ease prototyping.
- STMod+ Connectors: Interface for connecting to a wide range of STMicroelectronics’ expansion boards.

6. Development Environment:
- Compatible with popular development tools, including STM32CubeIDE and various third-party IDEs, providing a user-friendly experience for coding, debugging, and deploying applications.

## Specifications

- Microcontroller: STM32H735VIT6
- Core: ARM Cortex-M7
- Operating Frequency: Up to 480 MHz
- Flash Memory: 2 MB
- SRAM: 1 MB
- Digital I/O Pins: Up to 168 GPIO pins
- ADC: 3 x 12-bit ADCs with up to 3.6 Msps sampling rate
- DAC: 2 x 12-bit DAC
- Timers: 12 timers including advanced control timers for motor control
- Communication Interfaces:
- USB 2.0 OTG
- Ethernet MAC (10/100 Mbps)
- 2 x CAN
- 3 x I2C
- 4 x SPI
- 5 x UART
- Power Supply: 5V (USB), with a range of supported voltages for external power
- Operating Temperature Range: -40°C to +85°C

## Applications

The STM32H735G-DK is suitable for a wide range of applications, including:

- Industrial Automation: Control systems requiring high-speed processing and reliable communication.
- Internet of Things (IoT): Smart devices needing connectivity and data processing capabilities.
- Multimedia Applications: Applications requiring graphical displays and user interaction.
- Data Acquisition: Systems that need to gather and process data from various sensors.

## Conclusion

The STMicroelectronics STM32H735G-DK development kit provides a powerful and flexible platform for engineers and developers working on high-performance embedded applications. With its robust specifications, extensive connectivity options, and support for advanced features, this development kit is an excellent choice for prototyping and developing innovative solutions across various industries.
STM32H735G-DK Compare Parts
  • STM32H735G-DK vs STM8-SO8-DISCO
  • STM32H735G-DK vs STM8S-DISCOVERY
  • STM32H735G-DK vs STM8L-DISCOVERY
  • STM32H735G-DK vs STM8L1528-EVAL
  • STM32H735G-DK vs STM8L1526PRIMER
  • STM32H735G-DK vs STM8L1526PRIM-D
  • STM32H735G-DK vs STM8L1526-EVAL
  • STM32H735G-DK vs STM8L101-EVAL
  • STM32H735G-DK vs STM8A-DISCOVERY
  • STM32H735G-DK vs STM8A/128-EVAL
  • STM32H735G-DK vs STM8/128-SK/RAIS
  • STM32H735G-DK vs STM8/128-EVAL
  • STM32H735G-DK vs STM32VLDISCOVERY
  • STM32H735G-DK vs STM32U575I-EV
  • STM32H735G-DK vs STM32MP157F-EV1
  • STM32H735G-DK vs STM32MP157F-DK2
  • STM32H735G-DK vs STM32MP157D-EV1
  • STM32H735G-DK vs STM32MP157D-DK1
  • STM32H735G-DK vs STM32MP157C-DK2
  • STM32H735G-DK vs STM32MP157A-EV1
  • STM32H735G-DK vs STM32MP157A-DK1
  • STM32H735G-DK vs STM32MP135F-DK
  • STM32H735G-DK vs STM32L-DISCOVERY
  • STM32H735G-DK vs STM32L562E-DK
  • STM32H735G-DK vs STM32L552E-EV
  • STM32H735G-DK vs STM32L4R9I-EVAL
  • STM32H735G-DK vs STM32L4R9I-DISCO
  • STM32H735G-DK vs STM32L4P5G-DK
  • STM32H735G-DK vs STM32L4A6RG
  • STM32H735G-DK vs STM32L496G-DISCO
  • STM32H735G-DK vs STM32L476G-EVAL
  • STM32H735G-DK vs STM32L476G-DISCO
  • STM32H735G-DK vs STM32L1-MAGNET
  • STM32H735G-DK vs STM32L1-GAME
  • STM32H735G-DK vs STM32L15PRIM-D
  • STM32H735G-DK vs STM32L152-SK/IAR
  • STM32H735G-DK vs STM32L152RE
  • STM32H735G-DK vs STM32L152-EVAL
  • STM32H735G-DK vs STM32L152D-EVAL
  • STM32H735G-DK vs STM32L152C-DISCO
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again