☰
STM32HSM-V2BE
STM32HSM-V2BE
Active
Description:  SAM FOR SECURE FIRMWARE INSTALLA
Manufacturer:  STMicroelectronics
History Price: $360
In Stock: 44800
STM32HSM-V2BE Specification
Specification
Part No
STM32HSM-V2BE
Category
Kits Accessories
Manufacturer
STMicroelectronics
Series
STM32
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Hardware Security Module (HSM)
For Use With/Related Products
STM32
STM32HSM-V2BE PDF Datasheet
STM32HSM-V2BE Related Parts
STM32103B-D/RAIS
STM32103B-D/RAIS
STMicroelectronics
KIT DEVELOPMENT FOR STM32
STM32107C-D/RAIS
STM32107C-D/RAIS
STMicroelectronics
DAUGHTER BOARD FOR STM32
STM32F4DIS-BB
STM32F4DIS-BB
STMicroelectronics
BOARD BASE STM32F4 DISCOVERY
STM32F4DIS-CAM
STM32F4DIS-CAM
STMicroelectronics
BOARD CAMERA STM32F4 DISCOVERY
STM32F4DIS-LCD
STM32F4DIS-LCD
STMicroelectronics
BOARD LCD STM32F4 DISCOVERY
STM32F4DIS-WIFI
STM32F4DIS-WIFI
STMicroelectronics
DISCOVERY WIFI STM32F4
STM32HSM-V1AE
STM32HSM-V1AE
STMicroelectronics
STM32 HSM 25 COUNT MAX
STM32HSM-V1BE
STM32HSM-V1BE
STMicroelectronics
STM32 HSM 300 COUNT MAX
STM32HSM-V2AE
STM32HSM-V2AE
STMicroelectronics
SAM FOR SECURE FIRMWARE INSTALLA
STM32HSM-V2ML
STM32HSM-V2ML
STMicroelectronics
SAM FOR SECURE FIRMWARE INSTALLA
STM8/128-D/RAIS
STM8/128-D/RAIS
STMicroelectronics
BOARD DAUGHTER FOR STM8S207/8
STMPRIMER-BASE
STMPRIMER-BASE
STMicroelectronics
MODULE FOR STM8/STM32 PRIM BOARD
STM32HSM-V2BE Compare Parts
  • STM32HSM-V2BE vs STMPRIMER-BASE
  • STM32HSM-V2BE vs STM8/128-D/RAIS
  • STM32HSM-V2BE vs STM32HSM-V2ML
  • STM32HSM-V2BE vs STM32HSM-V2AE
  • STM32HSM-V2BE vs STM32HSM-V1BE
  • STM32HSM-V2BE vs STM32HSM-V1AE
  • STM32HSM-V2BE vs STM32F4DIS-WIFI
  • STM32HSM-V2BE vs STM32F4DIS-LCD
  • STM32HSM-V2BE vs STM32F4DIS-CAM
  • STM32HSM-V2BE vs STM32F4DIS-BB
  • STM32HSM-V2BE vs STM32107C-D/RAIS
  • STM32HSM-V2BE vs STM32103B-D/RAIS
  • STM32HSM-V2BE vs STM32HSM-V1ML
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class