☰
STM32L-DISCOVERY
STM32L-DISCOVERY
Obsolete
Description:  DISCOVERY STM32L EVAL BRD
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 38320
STM32L-DISCOVERY Specification
Specification
Part No
STM32L-DISCOVERY
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
STMicroelectronics
Series
STM32L1
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M3
Platform
Discovery
Utilized IC / Part
STM32L
Mounting Type
Fixed
Contents
Board(s), LCD
STM32L-DISCOVERY PDF Datasheet
STM32L-DISCOVERY Related Parts
STM320518-EVAL
STM320518-EVAL
STMicroelectronics
STM32F051R8T6 EVAL BRD
STM32072B-EVAL
STM32072B-EVAL
STMicroelectronics
STM32F072 EVAL BRD
STM32091C-EVAL
STM32091C-EVAL
STMicroelectronics
STM32 EVAL BRD
STM32100B-EVAL
STM32100B-EVAL
STMicroelectronics
STM32F100 EVAL BRD
STM32100E-EVAL
STM32100E-EVAL
STMicroelectronics
STM32F100 EVAL BRD
STM3210B-ARD
STM3210B-ARD
STMicroelectronics
EMBEDDED PI STM32F103 EVAL BRD
STM3210B-EVAL
STM3210B-EVAL
STMicroelectronics
STM32 F1 EVAL BRD
STM3210B-PFSTICK
STM3210B-PFSTICK
STMicroelectronics
HITEX STM32-PERFORMANCESTICK
STM3210B-PRIMER
STM3210B-PRIMER
STMicroelectronics
RAISONANCE EVOPRIMER STM32F103B
STM3210B-SK/HIT
STM3210B-SK/HIT
STMicroelectronics
HITEX STM32F103B EVAL BRD
STM3210B-SK/IAR
STM3210B-SK/IAR
STMicroelectronics
IAR KICKSTART STM32F103 EVAL BRD
STM3210B-SK/KEIL
STM3210B-SK/KEIL
STMicroelectronics
STM32F103B EVAL BRD
STM32L-DISCOVERY Description
The STMicroelectronics STM32L-DISCOVERY is a development board designed to facilitate the evaluation and prototyping of applications based on the STM32L series of microcontrollers. These microcontrollers are known for their ultra-low power consumption, making them ideal for battery-operated devices and applications requiring energy efficiency. Below is a detailed overview of the STM32L-DISCOVERY, including its specifications and features.

## Overview

The STM32L-DISCOVERY board is equipped with an STM32L152RBT6 microcontroller, which is part of the STM32L1 series. This series is based on the ARM Cortex-M3 core and is optimized for low power consumption while maintaining high performance. The board is designed to help developers quickly prototype and test their applications, providing a range of features and interfaces.

## Key Features

1. Microcontroller:
- Core: ARM Cortex-M3
- Flash Memory: 128 KB
- SRAM: 20 KB
- Operating Frequency: Up to 32 MHz
- Low Power Modes: Various low-power modes to extend battery life.

2. Power Supply:
- Power Supply Options: USB or external power supply (3.3V).
- Power Consumption: Ultra-low power consumption in sleep modes.

3. Connectivity:
- USB: Full-speed USB 2.0 interface.
- I2C: Two I2C interfaces for connecting peripherals.
- SPI: Two SPI interfaces for high-speed communication.
- USART: Multiple USART interfaces for serial communication.

4. On-board Peripherals:
- LEDs: Several user LEDs for visual feedback.
- Push Buttons: User buttons for input and control.
- Accelerometer: Integrated 3-axis accelerometer for motion sensing.
- Temperature Sensor: On-chip temperature sensor for environmental monitoring.

5. Expansion Capabilities:
- ST Morpho Connectors: Two connectors for easy expansion with additional STMicroelectronics boards and modules.
- Compatible with other STM32 Nucleo boards: Allows for further development and prototyping.

6. Development Environment:
- Software Development: Compatible with various development environments, including STM32CubeIDE, Keil MDK, and IAR Embedded Workbench.
- STM32CubeMX: A graphical tool to configure the microcontroller and generate initialization code.

7. Debugging and Programming:
- ST-LINK/V2: On-board ST-LINK/V2 debugger/programmer for easy programming and debugging of the microcontroller.
- SWD Interface: Serial Wire Debug interface for programming and debugging.

## Specifications

- Microcontroller: STM32L152RBT6
- Core Architecture: ARM Cortex-M3
- Operating Voltage: 1.8V to 3.6V
- Temperature Range: -40°C to +85°C
- Dimensions: 80 mm x 50 mm
- Weight: Approximately 50 grams

## Applications

The STM32L-DISCOVERY board is suitable for a wide range of applications, including but not limited to:

- Wearable devices
- Health monitoring systems
- Smart home applications
- Industrial automation
- Environmental monitoring
- IoT (Internet of Things) devices

## Conclusion

The STMicroelectronics STM32L-DISCOVERY board is a versatile and powerful platform for developing low-power applications. With its rich set of features, extensive connectivity options, and support for various development tools, it provides an excellent starting point for engineers and developers looking to create innovative solutions in the realm of embedded systems. Whether for prototyping or educational purposes, the STM32L-DISCOVERY is a valuable resource for anyone working with STM32 microcontrollers.
STM32L-DISCOVERY Compare Parts
  • STM32L-DISCOVERY vs STM8-SO8-DISCO
  • STM32L-DISCOVERY vs STM8S-DISCOVERY
  • STM32L-DISCOVERY vs STM8L-DISCOVERY
  • STM32L-DISCOVERY vs STM8L1528-EVAL
  • STM32L-DISCOVERY vs STM8L1526PRIMER
  • STM32L-DISCOVERY vs STM8L1526PRIM-D
  • STM32L-DISCOVERY vs STM8L1526-EVAL
  • STM32L-DISCOVERY vs STM8L101-EVAL
  • STM32L-DISCOVERY vs STM8A-DISCOVERY
  • STM32L-DISCOVERY vs STM8A/128-EVAL
  • STM32L-DISCOVERY vs STM8/128-SK/RAIS
  • STM32L-DISCOVERY vs STM8/128-EVAL
  • STM32L-DISCOVERY vs STM32VLDISCOVERY
  • STM32L-DISCOVERY vs STM32U575I-EV
  • STM32L-DISCOVERY vs STM32MP157F-EV1
  • STM32L-DISCOVERY vs STM32MP157F-DK2
  • STM32L-DISCOVERY vs STM32MP157D-EV1
  • STM32L-DISCOVERY vs STM32MP157D-DK1
  • STM32L-DISCOVERY vs STM32MP157C-DK2
  • STM32L-DISCOVERY vs STM32MP157A-EV1
  • STM32L-DISCOVERY vs STM32MP157A-DK1
  • STM32L-DISCOVERY vs STM32MP135F-DK
  • STM32L-DISCOVERY vs STM32L562E-DK
  • STM32L-DISCOVERY vs STM32L552E-EV
  • STM32L-DISCOVERY vs STM32L4R9I-EVAL
  • STM32L-DISCOVERY vs STM32L4R9I-DISCO
  • STM32L-DISCOVERY vs STM32L4P5G-DK
  • STM32L-DISCOVERY vs STM32L4A6RG
  • STM32L-DISCOVERY vs STM32L496G-DISCO
  • STM32L-DISCOVERY vs STM32L476G-EVAL
  • STM32L-DISCOVERY vs STM32L476G-DISCO
  • STM32L-DISCOVERY vs STM32L1-MAGNET
  • STM32L-DISCOVERY vs STM32L1-GAME
  • STM32L-DISCOVERY vs STM32L15PRIM-D
  • STM32L-DISCOVERY vs STM32L152-SK/IAR
  • STM32L-DISCOVERY vs STM32L152RE
  • STM32L-DISCOVERY vs STM32L152-EVAL
  • STM32L-DISCOVERY vs STM32L152D-EVAL
  • STM32L-DISCOVERY vs STM32L152C-DISCO
  • STM32L-DISCOVERY vs STM32L100C-DISCO
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok