Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Sensor Evaluation Boards
/ STMicroelectronics STM8/128-EV/TS
STM8/128-EV/TS
Obsolete
Sensor Evaluation Boards
Description:
EVAL KIT TOUCH SENSING STM8S
Manufacturer:
STMicroelectronics
Datasheet:
STM8/128-EV/TS Datasheet
History Price: Obsolete
In Stock: 960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STM8/128-EV/TS Specification
Specification
Part No
STM8/128-EV/TS
Category
Sensor Evaluation Boards
Manufacturer
STMicroelectronics
Series
STM8S
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Touch, Capacitive
Sensing Range
5 Buttons/Keys, Slider
Interface
I2C
Sensitivity
-
Voltage - Supply
-
Embedded
Yes, MCU, 8-Bit
Supplied Contents
Board(s), Power Supply
Utilized IC / Part
STM8S2xx
STM8/128-EV/TS PDF Datasheet
STM8/128-EV/TS Datasheet
Click and Download: STM8/128-EV/TS Datasheet
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you