Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ STMicroelectronics STM8/128-MCKIT
STM8/128-MCKIT
Obsolete
Evaluation and Demonstration Boards and Kits
Description:
EVAL KIT MOTOR CONTROL STM8S
Manufacturer:
STMicroelectronics
Datasheet:
STM8/128-MCKIT Datasheet
History Price: Obsolete
In Stock: 10080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STM8/128-MCKIT Specification
Specification
Part No
STM8/128-MCKIT
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
STMicroelectronics
Series
STM8S
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Motor Controller/Driver
Embedded
Yes, MCU, 8-Bit
Utilized IC / Part
STM8S2xx
Primary Attributes
Motors (ACIM, BLDC)
Supplied Contents
Board(s), Cable(s), Power Supply, Accessories
STM8/128-MCKIT PDF Datasheet
STM8/128-MCKIT Datasheet
Click and Download: STM8/128-MCKIT Datasheet
STM8/128-MCKIT Compare Parts
STM8/128-MCKIT vs STM32100B-MCKIT
STM8/128-MCKIT vs STM32HVMODULE
STM8/128-MCKIT vs STM1E-SFPXX
STM8/128-MCKIT vs STM1E-SFP-EVK
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
2026-09-18 06:16
100% Quality. verry good product.