☰
STV-676-E01
STV-676-E01
Obsolete
Description:  KIT EVAL FOR STV0676 DSP
Manufacturer:  STMicroelectronics
Datasheet:   STV-676-E01 Datasheet
History Price: Obsolete
In Stock: 30020
STV-676-E01 Specification
Specification
Part No
STV-676-E01
Category
Sensor Evaluation Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
CMOS Imaging, Color (RGB)
Sensing Range
VGA
Interface
Digiport, I2C
Sensitivity
30FPS
Voltage - Supply
-
Embedded
Yes, MCU, 8-Bit
Supplied Contents
Board(s), Cable(s)
Utilized IC / Part
STV0676, VV6411, VV6501
STV-676-E01 PDF Datasheet
STV-676-E01 Related Parts
STV-5700C-D02
STV-5700C-D02
STMicroelectronics
IC DAUGHTER CARD W/VC5700C&LENS
STV-674/501C-R01
STV-674/501C-R01
STMicroelectronics
KIT REF DESIGN STV0674/VV6501
STV-674/502V-R01
STV-674/502V-R01
STMicroelectronics
KIT REF DESIGN STV0674/VV6502
STV-676/501C-R01
STV-676/501C-R01
STMicroelectronics
KIT REF DESIGN STV0676/VV6501
STV-974/552S-R01
STV-974/552S-R01
STMicroelectronics
KIT DEMO W/VS6552
STV-974/552S-R02
STV-974/552S-R02
STMicroelectronics
BOARD DEMO USB STV0974 W/VS6552
STV-676-E01 Compare Parts
  • STV-676-E01 vs STV-974/552S-R02
  • STV-676-E01 vs STV-974/552S-R01
  • STV-676-E01 vs STV-676/501C-R01
  • STV-676-E01 vs STV-674/502V-R01
  • STV-676-E01 vs STV-674/501C-R01
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)