Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ STMicroelectronics STW81103-EVB4G
STW81103-EVB4G
Active
RF Evaluation and Development Kits, Boards
Description:
STW81130 EVAL BOARD
Manufacturer:
STMicroelectronics
Datasheet:
STW81103-EVB4G Datasheet
History Price: Active
In Stock: 5280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STW81103-EVB4G Specification
Specification
Part No
STW81103-EVB4G
Category
RF Evaluation and Development Kits, Boards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Frequency Synthesizer
For Use With/Related Products
2.5GHz ~ 3.05GHz, 4.35GHz ~ 5GHz
Supplied Contents
STW81103
Type
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great