☰
VIPER22-LED-EV
VIPER22-LED-EV
Obsolete
Description:  VIPER LED POWER SUPPLY
Manufacturer:  STMicroelectronics
History Price: $31.85
In Stock: 44000
VIPER22-LED-EV Specification
Specification
Part No
VIPER22-LED-EV
Category
LED Driver Evaluation Boards
Manufacturer
STMicroelectronics
Series
VIPER?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
350mA, 700mA, or 1.05A
Outputs and Type
1, Isolated
Voltage - Output
28V
Features
Overvoltage Protection
Voltage - Input
90 ~ 264 VAC
Supplied Contents
Board(s)
Utilized IC / Part
VIPer22A
VIPER22-LED-EV PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Wagner Costa
Brazil
5 stars
2026-09-29 20:27
Arrived now just test to see if it really works
Jip de Jong
Netherlands
5 stars
2026-09-29 19:47
Good seller. Product OK, but a bit on the expensive side.
Dainius Pocius
Lithuania
5 stars
2026-09-29 19:05
Gauta. Netikrints Veikimas.
Mário André
Brazil
5 stars
2026-09-29 17:06
I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
Ylenia Gallo
Italy
5 stars
2026-09-28 05:33
Perfect and arrived fast
Heloísa Costa Nascimento
Brazil
5 stars
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.