Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Sensor Evaluation Boards
/ STMicroelectronics VL6180X-SATEL
VL6180X-SATEL
Active
Sensor Evaluation Boards
Description:
BOARD SATELLITE VL6180X
Manufacturer:
STMicroelectronics
Datasheet:
VL6180X-SATEL Datasheet
History Price: $20.15
In Stock: 26880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
VL6180X-SATEL Specification
Specification
Part No
VL6180X-SATEL
Category
Sensor Evaluation Boards
Manufacturer
STMicroelectronics
Series
FlightSense?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Light, 3D Time-of-Flight (ToF)
Sensing Range
-
Interface
I2C
Sensitivity
-
Voltage - Supply
3.3V ~ 10V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
VL6180X
VL6180X-SATEL PDF Datasheet
VL6180X-SATEL Datasheet
Click and Download: VL6180X-SATEL Datasheet
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Kimberly Young
United States
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend