☰
X-NUCLEO-USBPDM1
X-NUCLEO-USBPDM1
Obsolete
Description:  NUCLEO TYPE-C PWR DELIVERY SINK
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 9460
X-NUCLEO-USBPDM1 Specification
Specification
Part No
X-NUCLEO-USBPDM1
Category
Expansion Boards, Daughter Cards
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Nucleo
Platform
Power Management
Type
Power Supply
Function
TCPP01-M12
Utilized IC / Part
Board(s)
X-NUCLEO-USBPDM1 PDF Datasheet
X-NUCLEO-USBPDM1 Related Parts
X-NUCLEO-53L0A1
X-NUCLEO-53L0A1
STMicroelectronics
NUCLEO BOARD VL53L0X SENSOR
X-NUCLEO-53L1A1
X-NUCLEO-53L1A1
STMicroelectronics
NUCLEO BOARD VL53L1X SENSOR
X-NUCLEO-53L1A2
X-NUCLEO-53L1A2
STMicroelectronics
VL53L1CB NUCLEO EXPANSION BOARD
X-NUCLEO-53L3A2
X-NUCLEO-53L3A2
STMicroelectronics
PROXIMITY TOF SENSOR EXPANSION B
X-NUCLEO-53L4A1-
X-NUCLEO-53L4A1-
STMicroelectronics
NUCLEO BOARD VL53L4CD SENSOR
X-NUCLEO-53L4A2-
X-NUCLEO-53L4A2-
STMicroelectronics
NUCLEO BOARD VL53L4CX SENSOR
X-NUCLEO-53L5A1
X-NUCLEO-53L5A1
STMicroelectronics
X-NUCLEO EXPANSION BOARD FOR STA
X-NUCLEO-53L7A1
X-NUCLEO-53L7A1
STMicroelectronics
TIME-OF-FLIGHT 8X8 MULTIZONE RAN
X-NUCLEO-6180A1
X-NUCLEO-6180A1
STMicroelectronics
PROXIMITY TOF SENSOR EXPANSION B
X-NUCLEO-6180XA1
X-NUCLEO-6180XA1
STMicroelectronics
NUCLEO BOARD VL6180X SENSOR
X-NUCLEO-AMICAM1
X-NUCLEO-AMICAM1
STMicroelectronics
NUCLEO BOARD MP23ABS1 MICROPHONE
X-NUCLEO-BNRG2A1
X-NUCLEO-BNRG2A1
STMicroelectronics
NUCLEO BOARD BLUENRG-M2SP BLE
X-NUCLEO-USBPDM1 Compare Parts
  • X-NUCLEO-USBPDM1 vs X-NUCLEO-SRC1M1
  • X-NUCLEO-USBPDM1 vs X-NUCLEO-SNK1M1
  • X-NUCLEO-USBPDM1 vs X-NUCLEO-SAFEA1A
  • X-NUCLEO-USBPDM1 vs X-NUCLEO-S2915A1
  • X-NUCLEO-USBPDM1 vs X-NUCLEO-S2868A2
  • X-NUCLEO-USBPDM1 vs X-NUCLEO-S2868A1
  • X-NUCLEO-USBPDM1 vs X-NUCLEO-PLM01A1
  • X-NUCLEO-USBPDM1 vs X-NUCLEO-PLC01A1
  • X-NUCLEO-USBPDM1 vs X-NUCLEO-PGEEZ1
  • X-NUCLEO-USBPDM1 vs X-NUCLEO-OUT15A1
  • X-NUCLEO-USBPDM1 vs X-NUCLEO-OUT10A1
  • X-NUCLEO-USBPDM1 vs X-NUCLEO-OUT08A1
  • X-NUCLEO-USBPDM1 vs X-NUCLEO-OUT06A1
  • X-NUCLEO-USBPDM1 vs X-NUCLEO-OUT05A1
  • X-NUCLEO-USBPDM1 vs X-NUCLEO-OUT04A1
  • X-NUCLEO-USBPDM1 vs X-NUCLEO-OUT03A1
  • X-NUCLEO-USBPDM1 vs X-NUCLEO-OUT02A1
  • X-NUCLEO-USBPDM1 vs X-NUCLEO-OUT01A1
  • X-NUCLEO-USBPDM1 vs X-NUCLEO-NFC07A1
  • X-NUCLEO-USBPDM1 vs X-NUCLEO-NFC06A1
  • X-NUCLEO-USBPDM1 vs X-NUCLEO-NFC05A1
  • X-NUCLEO-USBPDM1 vs X-NUCLEO-NFC04A1
  • X-NUCLEO-USBPDM1 vs X-NUCLEO-NFC03A1
  • X-NUCLEO-USBPDM1 vs X-NUCLEO-NFC02A1
  • X-NUCLEO-USBPDM1 vs X-NUCLEO-NFC01A1
  • X-NUCLEO-USBPDM1 vs X-NUCLEO-LPM01A
  • X-NUCLEO-USBPDM1 vs X-NUCLEO-LED61A1
  • X-NUCLEO-USBPDM1 vs X-NUCLEO-LED16A1
  • X-NUCLEO-USBPDM1 vs X-NUCLEO-LED12A1
  • X-NUCLEO-USBPDM1 vs X-NUCLEO-IPS02A1
  • X-NUCLEO-USBPDM1 vs X-NUCLEO-IKS02A1
  • X-NUCLEO-USBPDM1 vs X-NUCLEO-IKS01A3
  • X-NUCLEO-USBPDM1 vs X-NUCLEO-IKS01A2
  • X-NUCLEO-USBPDM1 vs X-NUCLEO-IKS01A1
  • X-NUCLEO-USBPDM1 vs X-NUCLEO-IKA01A1
  • X-NUCLEO-USBPDM1 vs X-NUCLEO-IHM17M1
  • X-NUCLEO-USBPDM1 vs X-NUCLEO-IHM16M1
  • X-NUCLEO-USBPDM1 vs X-NUCLEO-IHM15A1
  • X-NUCLEO-USBPDM1 vs X-NUCLEO-IHM14A1
  • X-NUCLEO-USBPDM1 vs X-NUCLEO-IHM13A1
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks