☰
EB01-SPI
EB01-SPI
Active
Description:  EVAL BOARD SPI (CP HV ND SP)
Manufacturer:  Superior Sensor
Datasheet:   EB01-SPI Datasheet
History Price: $50.5
In Stock: 49280
EB01-SPI Specification
Specification
Part No
EB01-SPI
Category
Sensor Evaluation Boards
Manufacturer
Superior Sensor
Series
CP, HV, ND, SP
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Pressure
Sensing Range
-
Interface
SPI
Sensitivity
-
Voltage - Supply
2.8V ~ 3.5V
Embedded
No
Supplied Contents
Board(s), Cable(s)
Utilized IC / Part
CP, HV, ND, SP
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Cláudia Maria Ferreira
Brazil
5 stars
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)
Heloísa Costa
Brazil
5 stars
2026-09-18 20:54
Very good seller very good product I recommend I am very satisfied thank you very much
Samara Lima Ferreira
Brazil
5 stars
2026-09-18 20:49
Excellent Product, congratulations on fast delivery
Kimberly Young
United States
5 stars
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store